Microchip Technology, Inc. Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| NX7101 is a 340kHz fixed frequency, current mode, PWM synchronous buck (step-down) DCDC converter, capable of driving a 2A load with high efficiency, excellent line and load regulation. The device... | |
| The MIC94300 is an integrated load switch that incorporates Ripple Blocker™ active filter technology. The MIC94300 provides high-frequency ripple attenuation (switching noise rejection) for applications where a switching noise cannot... | |
| The MIC94305 is an integrated load switch that incorporates Ripple Blocker™ active filter technology. The MIC94305 provides high-frequency ripple attenuation (switching noise rejection) for applications where switching noise cannot be... | |
| The MIC94310 Ripple Blocker™ is a monolithic integrated circuit that provides low-frequency ripple attenuation (switching noise rejection) to a regulated output voltage. This is important for applications where a DC/DC... | |
| The NX9548 is a synchronous buck switching regulator with 21 mΩ internal N-channel MOSFETs, primarily intended for portable (mobile) applications. The NX9548 operates from 4.5 V to 24 V, and... | |
| The SG109 is a self-contained 5V regulator designed to provide local regulation at currents up to 1A for digital logic cards. This device is available in the hermetic TO-3 and... | |
| The SG117 and SG117A are 3-terminal positive adjustable voltage regulators which offer improved performance over the original 117 design. A major feature of the SG117A is a reference voltage tolerance... | |
| The SG120 series of negative regulators offer self-contained, fixed-voltage capability with up to 1.5A of load current. With a variety of output voltages and four package options this regulator series... | |
| The SG1532 series have input voltages as low as 4.5 V and as high as 50 V, a low noise, low voltage reference temperature compensated, low threshold current limiting and... |
| << Prev | Next >> |