Microchip Technology, Inc. Power Management IC TC1266VOATR

Description
IC REG CONV PCI 1OUT 8SOIC Product overview: TC1266VOATR from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TC1266VOATR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG CONV PCI 1OUT 8SOIC Product overview: TC1266VOATR from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TC1266VOATR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-TC1266VOATR
Power Management IC 750-TC1266VOATR
IC REG CONV PCI 1OUT 8SOIC Product overview: TC1266VOATR from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TC1266VOATR can be used for catalog matching and distributor lookup.

IC REG CONV PCI 1OUT 8SOIC Product overview: TC1266VOATR from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TC1266VOATR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - TC1266VOATR - 1105727-TC1266VOATR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TC1266VOATR
1105727-TC1266VOATR
PMIC - PMIC - Voltage Regulators - Special Purpose - TC1266VOATR 1105727-TC1266VOATR
Manufacturer: Microchip Technology Win Source Part Number: 1105727-TC1266VOATR Packaging: Reel - TR Applications: Converter, PCI Peripheral Card Applications Mounting: SMD (SMT) Voltage - Input: 4.3 V to 5.5 V Number of Outputs: 1 Output Voltage: 3.3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -5°C to 70°C Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1105727-TC1266VOATR
Packaging: Reel - TR
Applications: Converter, PCI Peripheral Card Applications
Mounting: SMD (SMT)
Voltage - Input: 4.3 V to 5.5 V
Number of Outputs: 1
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -5°C to 70°C
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TC1266VOATR
PMIC - Voltage Regulators - Special Purpose TC1266VOATR
IC REG CONV PCI 1OUT 8SOIC

IC REG CONV PCI 1OUT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 750-TC1266VOATR 1105727-TC1266VOATR TC1266VOATR
Product Name Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - TC1266VOATR PMIC - Voltage Regulators - Special Purpose
Package Type Other; Tape & Reel (TR) SOIC; Other; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4931METTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 28-VFQFN Exposed Pad
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Voltage Regulators - 216332 - RS Components, Ltd.
RS Components, Ltd.
Specs
Regulator Category Low Noise LDO
Package Type Other; MSOP-8EP
IOUT 0.3000 amps
View Details
Gate Drivers - AUIRS4427STR - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
View Details