Microchip Technology, Inc. Custom Parts - Custom Parts (S - T) - TC126301ECTTR TC126301ECTTR

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1228756-TC126301ECTT R Topology: Boost Output Current: 500 mA Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1228756-TC126301ECTT R Topology: Boost Output Current: 500 mA Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (S - T) - TC126301ECTTR - 1228756-TC126301ECTTR - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (S - T) - TC126301ECTTR
1228756-TC126301ECTTR
Custom Parts - Custom Parts (S - T) - TC126301ECTTR 1228756-TC126301ECTTR
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1228756-TC126301ECTT R Topology: Boost Output Current: 500 mA Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited RoHS: Compliant

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1228756-TC126301ECTTR
Topology: Boost
Output Current: 500 mA
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1228756-TC126301ECTTR
Product Name Custom Parts - Custom Parts (S - T) - TC126301ECTTR
IOUT 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - UDN2982A - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type DIP; Other; 18-DIP (0.300", 7.62mm)
Special Features Multiple Outputs
View Details
Voltage Regulators - 1828306 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type Other; Sot-25
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Regulator Category Switching
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers