Microchip Technology, Inc. 120mA Linear Regulator TC1188

Description
Delivering up to 120mA, the TC1188 and TC1189 are fixed output, low-dropout linear regulators that operate from a +2.5V to +6.0V input range. The 50µA supply current remains independent of load, making these devices ideal for battery-operated portable equipment. The output of the TC1188/1189 is preset at 3.15V, 2.84V, 2.80V or 1.80V. (Other output voltage options are available. contact Microchip Technology for more information.) In addition to low-power shutdown, short-circuit protection, and thermal shutdown protection, the TC1189 includes an auto-discharge function that actively discharges the output voltage to ground when the device is in shutdown mode. Both devices are pin-compatible with the Maxim MAX8863/8864 LDOs and are available in SOT-23-5 pack-ages. Additional Features Pin-Compatible with MAX8863/8864 Low, 55mV Dropout Voltage @ 50mA IOUT Low, 50µA Operating Supply Current (Even in Dropout) 140µsec (typ.) Turn-On Response Time from SHDN Low, 350VRMS Output Noise Miniature External Components Thermal Overload Protection Output Current Limit Low-Power Shutdown Mode
Datasheet
Description
Delivering up to 120mA, the TC1188 and TC1189 are fixed output, low-dropout linear regulators that operate from a +2.5V to +6.0V input range. The 50µA supply current remains independent of load, making these devices ideal for battery-operated portable equipment. The output of the TC1188/1189 is preset at 3.15V, 2.84V, 2.80V or 1.80V. (Other output voltage options are available. contact Microchip Technology for more information.) In addition to low-power shutdown, short-circuit protection, and thermal shutdown protection, the TC1189 includes an auto-discharge function that actively discharges the output voltage to ground when the device is in shutdown mode. Both devices are pin-compatible with the Maxim MAX8863/8864 LDOs and are available in SOT-23-5 pack-ages. Additional Features Pin-Compatible with MAX8863/8864 Low, 55mV Dropout Voltage @ 50mA IOUT Low, 50µA Operating Supply Current (Even in Dropout) 140µsec (typ.) Turn-On Response Time from SHDN Low, 350VRMS Output Noise Miniature External Components Thermal Overload Protection Output Current Limit Low-Power Shutdown Mode
Datasheet

Suppliers

Company
Product
Description
Supplier Links
120mA Linear Regulator - TC1188 - Microchip Technology, Inc.
Chandler, AZ, United States
120mA Linear Regulator
TC1188
120mA Linear Regulator TC1188
Delivering up to 120mA, the TC1188 and TC1189 are fixed output, low-dropout linear regulators that operate from a +2.5V to +6.0V input range. The 50µA supply current remains independent of load, making these devices ideal for battery-operated portable equipment. The output of the TC1188/1189 is preset at 3.15V, 2.84V, 2.80V or 1.80V. (Other output voltage options are available. contact Microchip Technology for more information.) In addition to low-power shutdown, short-circuit protection, and thermal shutdown protection, the TC1189 includes an auto-discharge function that actively discharges the output voltage to ground when the device is in shutdown mode. Both devices are pin-compatible with the Maxim MAX8863/8864 LDOs and are available in SOT-23-5 pack-ages. Additional Features Pin-Compatible with MAX8863/8864 Low, 55mV Dropout Voltage @ 50mA IOUT Low, 50µA Operating Supply Current (Even in Dropout) 140µsec (typ.) Turn-On Response Time from SHDN Low, 350VRMS Output Noise Miniature External Components Thermal Overload Protection Output Current Limit Low-Power Shutdown Mode

Delivering up to 120mA, the TC1188 and TC1189 are fixed output, low-dropout linear regulators that operate from a +2.5V to +6.0V input range. The 50µA supply current remains independent of load, making these devices ideal for battery-operated portable equipment. The output of the TC1188/1189 is preset at 3.15V, 2.84V, 2.80V or 1.80V. (Other output voltage options are available. contact Microchip Technology for more information.) In addition to low-power shutdown, short-circuit protection, and thermal shutdown protection, the TC1189 includes an auto-discharge function that actively discharges the output voltage to ground when the device is in shutdown mode. Both devices are pin-compatible with the Maxim MAX8863/8864 LDOs and are available in SOT-23-5 pack-ages.

Additional Features

    • Pin-Compatible with MAX8863/8864
    • Low, 55mV Dropout Voltage @ 50mA IOUT
    • Low, 50µA Operating Supply Current (Even in Dropout)
    • 140µsec (typ.) Turn-On Response Time from SHDN
    • Low, 350VRMS Output Noise
    • Miniature External Components
    • Thermal Overload Protection
    • Output Current Limit
    • Low-Power Shutdown Mode
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Linear Voltage Regulators
Product Number TC1188
Product Name 120mA Linear Regulator
Package Type Other; ['SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25170JDSGR - ODG (Origin Data Global)
Specs
Package Type Other; 8-WFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LED Drivers - A6279ELPTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Special Features Multiple Outputs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - 5962-9583801Q2A - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed
View Details
Voltage Regulators - 2412882P - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
Output Voltage 18 volts
View Details