The TC1302B-IPVMFTR is a dual output low dropout (LDO) voltage regulator from Lingto Electronic Limited, designed to provide stable output voltages of 1.5V to 3.3V. It supports a maximum output current of 300 mA for VOUT1 and 150 mA for VOUT2, with low dropout voltages of 104 mV and 150 mV, respectively, at their maximum loads. The device features a low quiescent current of 116 µA, making it suitable for battery-operated applications. The TC1302B includes separate shutdown pins for each output, allowing for power-saving operation. It is stable with a minimum of 1 µF ceramic output capacitance and incorporates overcurrent and overtemperature protection for enhanced reliability. The operating temperature range is from -40°C to +125°C, making it suitable for a variety of environments. The product is available in an 8-pin DFN or MSOP package, facilitating compact designs in applications such as cellular phones, portable computers, and medical instruments.
IC REG LINEAR 2.5V/1.8V 8DFN
IC REG LINEAR 2.5V/1.8V 8DFN
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TC1302B-IPVMFTR | TC1302B-IPVMFTR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage | 2.5 volts |