Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear SG117AG-DESC

Description
Win Source Part Number: 1244893-SG117AG-DESC Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Military, MIL-STD-883 Package: Tray Standard Package: 41 Current - Output: 1.5A Number of Regulators: 1 Output Type: Adjustable Voltage - Output (Max): 37V Output Configuration: Positive Voltage - Input (Max): 37V Voltage - Output (Min/Fixed): 1.25V Mounting Type: Through Hole Package / Case: TO-257-3 Supplier Device Package: TO-257 Temperature Range - Operating: -55°C ~ 125°C (TA) PSRR: 65dB ~ 80dB (120Hz) Protection Features: Over Current ECCN: EAR99 Fake Threat In the Open Market: 74 pct. HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-SG117AG-DESC Base Product Number: SG117
Request a Quote Datasheet
Description
Win Source Part Number: 1244893-SG117AG-DESC Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Military, MIL-STD-883 Package: Tray Standard Package: 41 Current - Output: 1.5A Number of Regulators: 1 Output Type: Adjustable Voltage - Output (Max): 37V Output Configuration: Positive Voltage - Input (Max): 37V Voltage - Output (Min/Fixed): 1.25V Mounting Type: Through Hole Package / Case: TO-257-3 Supplier Device Package: TO-257 Temperature Range - Operating: -55°C ~ 125°C (TA) PSRR: 65dB ~ 80dB (120Hz) Protection Features: Over Current ECCN: EAR99 Fake Threat In the Open Market: 74 pct. HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-SG117AG-DESC Base Product Number: SG117
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1244893-SG117AG-DESC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1244893-SG117AG-DESC
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1244893-SG117AG-DESC
Win Source Part Number: 1244893-SG117AG-DESC Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Military, MIL-STD-883 Package: Tray Standard Package: 41 Current - Output: 1.5A Number of Regulators: 1 Output Type: Adjustable Voltage - Output (Max): 37V Output Configuration: Positive Voltage - Input (Max): 37V Voltage - Output (Min/Fixed): 1.25V Mounting Type: Through Hole Package / Case: TO-257-3 Supplier Device Package: TO-257 Temperature Range - Operating: -55°C ~ 125°C (TA) PSRR: 65dB ~ 80dB (120Hz) Protection Features: Over Current ECCN: EAR99 Fake Threat In the Open Market: 74 pct. HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-SG117AG-DESC Base Product Number: SG117

Win Source Part Number: 1244893-SG117AG-DESC
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Military, MIL-STD-883
Package: Tray
Standard Package: 41
Current - Output: 1.5A
Number of Regulators: 1
Output Type: Adjustable
Voltage - Output (Max): 37V
Output Configuration: Positive
Voltage - Input (Max): 37V
Voltage - Output (Min/Fixed): 1.25V
Mounting Type: Through Hole
Package / Case: TO-257-3
Supplier Device Package: TO-257
Temperature Range - Operating: -55°C ~ 125°C (TA)
PSRR: 65dB ~ 80dB (120Hz)
Protection Features: Over Current
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 150-SG117AG-DESC
Base Product Number: SG117

Buy Now Datasheet
1.5A Voltage Regulator IC - 776-SG117AG-DESC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5A Voltage Regulator IC
776-SG117AG-DESC
1.5A Voltage Regulator IC 776-SG117AG-DESC
IC REG LINEAR POS ADJ 1.5A TO257 Product overview: SG117AG-DESC from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG117AG-DESC can be used for catalog matching and distributor lookup.

IC REG LINEAR POS ADJ 1.5A TO257 Product overview: SG117AG-DESC from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG117AG-DESC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SG117AG-DESC
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SG117AG-DESC
IC REG LINEAR POS ADJ 1.5A TO257

IC REG LINEAR POS ADJ 1.5A TO257

Supplier's Site
PMIC - Voltage Regulators - Linear - SG117AG-DESC - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SG117AG-DESC
PMIC - Voltage Regulators - Linear SG117AG-DESC
IC REG LINEAR POS ADJ 1.5A TO257

IC REG LINEAR POS ADJ 1.5A TO257

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1244893-SG117AG-DESC 776-SG117AG-DESC SG117AG-DESC SG117AG-DESC
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1.5A Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; Tray Other; Tray
Special Features Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - BQ24032ARHLT - 011891-BQ24032ARHLT - Win Source Electronics
Specs
Package Type Other; 20-VQFN (3.5x4.5)
Special Features Reverse Voltage Protection
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Motor Drivers, Controllers - A4950KLJTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IOUT 3.5 amps
VIN 8 to 40 volts
View Details
PMIC - Voltage Regulators - Linear - ADP150AUJZ-2.0-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Voltage Regulators - 7513033 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details