Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-PDIP
IC REG CTRLR PUSH-PULL 16DIP
Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-PDIP
IC REG CTRLR PUSH-PULL 16DIP
| DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | SG2525AN-ND | SG2525AN | SG2525AN | SG2525AN |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Package Type | DIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP; Other; 16-DIP (0.300", 7.62mm) | DIP; Other; 16-DIP (0.300\", 7.62mm) | |
| Special Features | Synchronous Rectification | Multiple Outputs | Enable, Soft Start | |
| fsw | 0.1000 to 350 kHz | 0.1000 kHz | 0.1000 to 350 kHz | 0.1000 to 350 kHz |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |
| Configuration / Function | Buck; Boost |