0, HIGH-RELIABILITY ISOLATED SWI
0, HIGH-RELIABILITY ISOLATED SWI
Buck, Flyback Regulator Positive Output Step-Down, Step-Up/Step-Down DC-DC Controller IC 18-SOIC
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | SG2526BDW-TR | SG2526BDW-TR | SG2526BDW-TR |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Package Type | SOIC | SOIC; Other; 18-SOIC (0.295\", 7.50mm Width) | |
| Life Cycle Stage | Active | Active | |
| VIN | 8 to 35 volts | 8 to 35 volts | |
| fsw | 1.00E-3 to 500 kHz | 1.00E-3 to 500 kHz | 1.00E-3 to 500 kHz |