VOLTAGE MODE PWMS, HIGH-RELIABIL
Buck, Flyback Regulator Positive Output Step-Down, Step-Up/Step-Down DC-DC Controller IC 20-CLCC (8.89x8.89)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | SG1526BL-883B | SG1526BL-883B |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Special Features | Enable, Reset, Soft Start | |
| fsw | 1.00E-3 to 500 kHz | 1.00E-3 to 500 kHz |
| Duty Cycle | 49 | 49 |
| Output Voltage Type | Fixed; Transistor Driver |