VOLTAGE MODE PWMS, HIGH-RELIABIL
Regulator Positive Output DC-DC Controller IC 16-CERDIP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | SG1524BJ-883B | SG1524BJ-883B |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Special Features | Enable, Frequency Control | |
| fsw | 0.0500 to 600 kHz | 0.0500 to 600 kHz |
| Duty Cycle | 49 | 49 |
| Output Voltage Type | Fixed; Transistor Driver |