Win Source Part Number: 1250189-SG3526BDW-TR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Transistor Driver
Function: Step-Down, Step-Up/Step-Down
Topology: Buck, Flyback
Frequency - Switching: 1Hz ~ 500kHz
Control Features: Dead Time Control, Enable, Frequency Control, Reset, Soft Start
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 49%
Clock Sync: No
Package / Case: 18-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 18-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
Supply Voltage - Operating: 8V ~ 35V
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: Q9393536,SG3526BDW-C
Buck, Flyback Regulator Positive Output Step-Down, Step-Up/Step-Down DC-DC Controller IC 18-SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1250189-SG3526BDW-TR | SG3526BDW-TR |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck, Flyback | |
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver |
| Package Type | SOIC; Other; Tape & Reel (TR) | SOIC; Other; 18-SOIC (0.295\", 7.50mm Width) |
| Special Features | Multiple Outputs; Synchronous Rectification; Dead Time Control, Enable, Frequency Control, Reset, Soft Start | |
| fsw | 1.00E-3 to 500 kHz | 1.00E-3 to 500 kHz |