Win Source Part Number: 1244905-SG117IG-883B
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Military, MIL-STD-883
Package: Tray
Standard Package: 41
Current - Output: 1.5A
Number of Regulators: 1
Output Type: Adjustable
Voltage - Output (Max): 37V
Output Configuration: Positive
Voltage - Input (Max): 37V
Voltage - Output (Min/Fixed): 1.25V
Mounting Type: Through Hole
Package / Case: TO-257-3
Supplier Device Package: TO-257
Temperature Range - Operating: -55°C ~ 125°C (TA)
PSRR: 65dB ~ 80dB (120Hz)
Protection Features: Over Current
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 150-SG117IG-883B
Base Product Number: SG117
IC REG LINEAR POS ADJ 1.5A TO257 Product overview: SG117IG-883B from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG117IG-883B can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 1.5A TO257
IC REG LINEAR POS ADJ 1.5A TO257
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1244905-SG117IG-883B | 776-SG117IG-883B | SG117IG-883B | SG117IG-883B |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | 1.5A Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; Tray | Other; Tray | ||
| Special Features | Input Overcurrent Protection |