Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers SG1846F

Description
Win Source Part Number: 1250174-SG1846F Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Series: Military, MIL-STD-883 Package: Tray Standard Package: 25 Mounting: SMD (SMT) Output Type: Transistor Driver Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Buck, Boost, Push-Pull Frequency - Switching: 1kHz ~ 500kHz Control Features: Current Limit, Enable Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: Yes Package / Case: 16-CFlatPack Supplier Device Package: 16-CFlatPack Temperature Range - Operating: -55°C ~ 125°C (TA) Supply Voltage - Operating: 8V ~ 40V ECCN: EAR99 Fake Threat In the Open Market: 71 pct. HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-SG1846F Base Product Number: SG1846
Request a Quote Datasheet
Description
Win Source Part Number: 1250174-SG1846F Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Series: Military, MIL-STD-883 Package: Tray Standard Package: 25 Mounting: SMD (SMT) Output Type: Transistor Driver Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Buck, Boost, Push-Pull Frequency - Switching: 1kHz ~ 500kHz Control Features: Current Limit, Enable Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: Yes Package / Case: 16-CFlatPack Supplier Device Package: 16-CFlatPack Temperature Range - Operating: -55°C ~ 125°C (TA) Supply Voltage - Operating: 8V ~ 40V ECCN: EAR99 Fake Threat In the Open Market: 71 pct. HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-SG1846F Base Product Number: SG1846
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers - 1250174-SG1846F - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers
1250174-SG1846F
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers 1250174-SG1846F
Win Source Part Number: 1250174-SG1846F Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Series: Military, MIL-STD-883 Package: Tray Standard Package: 25 Mounting: SMD (SMT) Output Type: Transistor Driver Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Buck, Boost, Push-Pull Frequency - Switching: 1kHz ~ 500kHz Control Features: Current Limit, Enable Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: Yes Package / Case: 16-CFlatPack Supplier Device Package: 16-CFlatPack Temperature Range - Operating: -55°C ~ 125°C (TA) Supply Voltage - Operating: 8V ~ 40V ECCN: EAR99 Fake Threat In the Open Market: 71 pct. HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-SG1846F Base Product Number: SG1846

Win Source Part Number: 1250174-SG1846F
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Series: Military, MIL-STD-883
Package: Tray
Standard Package: 25
Mounting: SMD (SMT)
Output Type: Transistor Driver
Function: Step-Up, Step-Down, Step-Up/Step-Down
Topology: Buck, Boost, Push-Pull
Frequency - Switching: 1kHz ~ 500kHz
Control Features: Current Limit, Enable
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: Yes
Package / Case: 16-CFlatPack
Supplier Device Package: 16-CFlatPack
Temperature Range - Operating: -55°C ~ 125°C (TA)
Supply Voltage - Operating: 8V ~ 40V
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 150-SG1846F
Base Product Number: SG1846

Buy Now Datasheet
DC DC Switching Controllers - SG1846F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
SG1846F
DC DC Switching Controllers SG1846F
Buck, Boost, Push-Pull Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-CFlatPack

Buck, Boost, Push-Pull Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-CFlatPack

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - SG1846F - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
SG1846F
PMIC - Voltage Regulators - DC DC Switching Controllers SG1846F
PWM CONTROLLER, HIGH-RELIABILITY

PWM CONTROLLER, HIGH-RELIABILITY

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers - SG1846F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers
SG1846F
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers SG1846F
PWM CONTROLLER, HIGH-RELIABILITY

PWM CONTROLLER, HIGH-RELIABILITY

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1250174-SG1846F SG1846F SG1846F SG1846F
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Buck, Boost, Push-Pull
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type Other; Tray Other; 16-CFlatPack
Special Features Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable Internal Current Limit; Current Limit, Enable
Unlock Full Specs
to access all available technical data

Similar Products

LM22670 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Synchronization or Adjustable Switching Freq - LM22670MRE-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
9 suppliers
PMIC - Voltage Regulators - Linear + Switching - CY39C031WQN-G-241-JNEFE1 - Lingto Electronic Limited
Specs
Package Type Other; 28-WFQFN Exposed Pad
fsw 3000 kHz
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
2 suppliers