Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers SG3526DW-TR

Description
Win Source Part Number: 1250182-SG3526DW-TR Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Series: Military, MIL-STD-883 Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Transistor Driver Function: Step-Down, Step-Up/Step-Down Topology: Buck, Flyback Frequency - Switching: 1Hz ~ 500kHz Control Features: Dead Time Control, Enable, Frequency Control, Reset, Soft Start Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 49% Clock Sync: No Package / Case: 18-SOIC (0.295", 7.50mm Width) Supplier Device Package: 18-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Supply Voltage - Operating: 8V ~ 35V ECCN: EAR99 Fake Threat In the Open Market: 69 pct. HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-SG3526DW-TR Base Product Number: SG3526
Request a Quote Datasheet
Description
Win Source Part Number: 1250182-SG3526DW-TR Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Series: Military, MIL-STD-883 Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Transistor Driver Function: Step-Down, Step-Up/Step-Down Topology: Buck, Flyback Frequency - Switching: 1Hz ~ 500kHz Control Features: Dead Time Control, Enable, Frequency Control, Reset, Soft Start Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 49% Clock Sync: No Package / Case: 18-SOIC (0.295", 7.50mm Width) Supplier Device Package: 18-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Supply Voltage - Operating: 8V ~ 35V ECCN: EAR99 Fake Threat In the Open Market: 69 pct. HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-SG3526DW-TR Base Product Number: SG3526
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers - 1250182-SG3526DW-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers
1250182-SG3526DW-TR
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers 1250182-SG3526DW-TR
Win Source Part Number: 1250182-SG3526DW-TR Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Series: Military, MIL-STD-883 Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Transistor Driver Function: Step-Down, Step-Up/Step-Down Topology: Buck, Flyback Frequency - Switching: 1Hz ~ 500kHz Control Features: Dead Time Control, Enable, Frequency Control, Reset, Soft Start Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 49% Clock Sync: No Package / Case: 18-SOIC (0.295", 7.50mm Width) Supplier Device Package: 18-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Supply Voltage - Operating: 8V ~ 35V ECCN: EAR99 Fake Threat In the Open Market: 69 pct. HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-SG3526DW-TR Base Product Number: SG3526

Win Source Part Number: 1250182-SG3526DW-TR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Series: Military, MIL-STD-883
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Transistor Driver
Function: Step-Down, Step-Up/Step-Down
Topology: Buck, Flyback
Frequency - Switching: 1Hz ~ 500kHz
Control Features: Dead Time Control, Enable, Frequency Control, Reset, Soft Start
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 49%
Clock Sync: No
Package / Case: 18-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 18-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
Supply Voltage - Operating: 8V ~ 35V
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 150-SG3526DW-TR
Base Product Number: SG3526

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - SG3526DW-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
SG3526DW-TR
PMIC - Voltage Regulators - DC DC Switching Controllers SG3526DW-TR
0, HIGH-RELIABILITY ISOLATED SWI

0, HIGH-RELIABILITY ISOLATED SWI

Supplier's Site Datasheet
DC DC Switching Controllers - SG3526DW-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
SG3526DW-TR
DC DC Switching Controllers SG3526DW-TR
Buck, Flyback Regulator Positive Output Step-Down, Step-Up/Step-Down DC-DC Controller IC 18-SOIC

Buck, Flyback Regulator Positive Output Step-Down, Step-Up/Step-Down DC-DC Controller IC 18-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers - SG3526DW-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers
SG3526DW-TR
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers SG3526DW-TR
0, HIGH-RELIABILITY ISOLATED SWI

0, HIGH-RELIABILITY ISOLATED SWI

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1250182-SG3526DW-TR SG3526DW-TR SG3526DW-TR SG3526DW-TR
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Buck, Flyback
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type SOIC; Other; Tape & Reel (TR) SOIC; Other; 18-SOIC (0.295\", 7.50mm Width) SOIC
Special Features Multiple Outputs; Synchronous Rectification; Dead Time Control, Enable, Frequency Control, Reset, Soft Start Dead Time Control, Enable, Frequency Control, Reset, Soft Start
fsw 1.00E-3 to 500 kHz 1.00E-3 to 500 kHz 1.00E-3 to 500 kHz 1.00E-3 to 500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - LM22672MRX-5.0S1 - Quarktwin Technology Ltd.
Specs
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width)
Life Cycle Stage Active
View Details
DC DC Switching Controllers - CHL8325A-61CRT - Quarktwin Technology Ltd.
Specs
Output Voltage Type Fixed; PWM
Package Type Other; 40-VFQFN Exposed Pad
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers