Win Source Part Number: 1250187-SG2524BDW-TR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Package: Tape & Reel (TR)
Standard Package: 1
Mounting: SMD (SMT)
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Flyback
Frequency - Switching: 50kHz ~ 600kHz
Control Features: Enable
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 49%
Clock Sync: No
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -25°C ~ 85°C (TA)
Supply Voltage - Operating: 7V ~ 40V
ECCN: OBSOLETE
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 0000.00.0000
Mfr: Microchip Technology
IC REG CTRLR MULT TOPOLOGY
Flyback Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-SOIC
IC REG CTRLR MULT TOPOLOGY
| Win Source Electronics | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1250187-SG2524BDW-TR | 536-SG2524BDW-TR | SG2524BDW-TR | SG2524BDW-TR |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | IC REG CTRLR MULT TOPOLOGY | DC DC Switching Controllers | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Flyback | |||
| Output Voltage Type | Transistor Driver | Transistor Driver | Fixed; Transistor Driver | |
| Package Type | SOIC; Other; Tape & Reel (TR) | SOIC; Other; 16-SOIC (0.154, 3.90mm Width) | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | SOIC |
| Special Features | Multiple Outputs; Synchronous Rectification; Enable | |||
| fsw | 50 to 600 kHz | 50 to 600 kHz | 50 to 600 kHz |