Microchip Technology, Inc. 500MA Voltage Regulator IC SG137AT-883B

Description
IC REG LIN NEG ADJ 500MA TO39 Product overview: SG137AT-883B from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG137AT-883B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LIN NEG ADJ 500MA TO39 Product overview: SG137AT-883B from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG137AT-883B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500MA Voltage Regulator IC
776-SG137AT-883B
500MA Voltage Regulator IC 776-SG137AT-883B
IC REG LIN NEG ADJ 500MA TO39 Product overview: SG137AT-883B from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG137AT-883B can be used for catalog matching and distributor lookup.

IC REG LIN NEG ADJ 500MA TO39 Product overview: SG137AT-883B from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG137AT-883B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1244935-SG137AT-883B - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1244935-SG137AT-883B
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1244935-SG137AT-883B
Win Source Part Number: 1244935-SG137AT-883B Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Military, MIL-STD-883 Package: Tray Standard Package: 50 Current - Output: 500mA Number of Regulators: 1 Output Type: Adjustable Voltage - Output (Max): -36V Output Configuration: Negative Voltage - Input (Max): -36V Voltage - Output (Min/Fixed): -1.25V Mounting Type: Through Hole Package / Case: TO-205AD, TO-39-3 Metal Can Supplier Device Package: TO-39 Temperature Range - Operating: -55°C ~ 125°C PSRR: 66dB ~ 80dB (120Hz) Protection Features: Over Current, Over Temperature, Over Voltage ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SG137AT883B,1259-102 6,1259-1026-MIL Base Product Number: SG137

Win Source Part Number: 1244935-SG137AT-883B
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Military, MIL-STD-883
Package: Tray
Standard Package: 50
Current - Output: 500mA
Number of Regulators: 1
Output Type: Adjustable
Voltage - Output (Max): -36V
Output Configuration: Negative
Voltage - Input (Max): -36V
Voltage - Output (Min/Fixed): -1.25V
Mounting Type: Through Hole
Package / Case: TO-205AD, TO-39-3 Metal Can
Supplier Device Package: TO-39
Temperature Range - Operating: -55°C ~ 125°C
PSRR: 66dB ~ 80dB (120Hz)
Protection Features: Over Current, Over Temperature, Over Voltage
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SG137AT883B,1259-1026,1259-1026-MIL
Base Product Number: SG137

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - SG137AT-883B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SG137AT-883B
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SG137AT-883B
IC REG LIN NEG ADJ 500MA TO39

IC REG LIN NEG ADJ 500MA TO39

Supplier's Site
PMIC - Voltage Regulators - Linear - SG137AT-883B - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SG137AT-883B
PMIC - Voltage Regulators - Linear SG137AT-883B
IC REG LIN NEG ADJ 500MA TO39

IC REG LIN NEG ADJ 500MA TO39

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-SG137AT-883B 1244935-SG137AT-883B SG137AT-883B SG137AT-883B
Product Name 500MA Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; Tray TO-3; Other; Tray TO-3; TO-39
Output Voltage -1.25 volts -1.25 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25071QWDQCRQ1 - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Motor Drivers, Controllers - A3953SB-T - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 16-PowerDIP (0.300", 7.62mm)
IOUT 1.3 amps
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 2444529 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear - ADP171AUJZ-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details