IC REG CTRLR FLYBACK 8DIP
IC REG CTRLR FLYBACK 8DIP
Flyback Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 8-CERDIP
| Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 536-SG1845Y | SG1845Y | SG1845Y |
| Product Name | IC REG CTRLR FLYBACK 8DIP | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |
| Package Type | DIP; Other; 8-CDIP (0.300, 7.62mm) | DIP; Other; 8-CDIP (0.300\", 7.62mm) | |
| IOUT | 0.2000 amps | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |