Win Source Part Number: 1244938-SG137T-DESC
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Military, MIL-STD-883
Package: Tray
Standard Package: 50
Current - Output: 500mA
Number of Regulators: 1
Output Type: Adjustable
Voltage - Output (Max): -36V
Output Configuration: Negative
Voltage - Input (Max): -36V
Voltage - Output (Min/Fixed): -1.25V
Mounting Type: Through Hole
Package / Case: TO-205AD, TO-39-3 Metal Can
Supplier Device Package: TO-39
Temperature Range - Operating: -55°C ~ 125°C
PSRR: 60dB ~ 77dB (120Hz)
Protection Features: Over Current, Over Temperature, Over Voltage
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 1259-1032,SG137TDESC
Base Product Number: SG137
IC REG LIN NEG ADJ 500MA TO39 Product overview: SG137T-DESC from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG137T-DESC can be used for catalog matching and distributor lookup.
IC REG LIN NEG ADJ 500MA TO39
IC REG LINEAR NEG ADJ 500MA TO39
IC REG LIN NEG ADJ 500MA TO39
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1244938-SG137T-DESC | 776-SG137T-DESC | SG137T-DESC | 536-SG137T-DESC | SG137T-DESC |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | 500MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | IC REG LINEAR NEG ADJ 500MA TO39 | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Negative | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | TO-3; Other; Tray | Other; Tray | TO-3; TO-39; Other; TO-205AD, TO-39-3 Metal Can | ||
| Special Features | Input Overcurrent Protection |