Microchip Technology, Inc. 500MA Voltage Regulator IC SG117AT

Description
IC REG LINEAR POS ADJ 500MA TO99 Product overview: SG117AT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG117AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR POS ADJ 500MA TO99 Product overview: SG117AT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG117AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500MA Voltage Regulator IC
776-SG117AT
500MA Voltage Regulator IC 776-SG117AT
IC REG LINEAR POS ADJ 500MA TO99 Product overview: SG117AT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG117AT can be used for catalog matching and distributor lookup.

IC REG LINEAR POS ADJ 500MA TO99 Product overview: SG117AT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG117AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1244975-SG117AT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1244975-SG117AT
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1244975-SG117AT
Win Source Part Number: 1244975-SG117AT Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Bulk Standard Package: 50 Current - Output: 500mA Number of Regulators: 1 Output Type: Adjustable Voltage - Output (Max): 37V Output Configuration: Positive Voltage - Input (Max): 37V Voltage - Output (Min/Fixed): 1.25V Mounting Type: Through Hole Package / Case: TO-205AD, TO-39-3 Metal Can Supplier Device Package: TO-99 Temperature Range - Operating: -55°C ~ 125°C PSRR: 65dB ~ 80dB (120Hz) Protection Features: Over Current ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: Q10694438,1259-1014- MIL,1259-1014,1259-1 014-MILINACTIVE Base Product Number: SG117 RoHS Status: RoHS non-compliant

Win Source Part Number: 1244975-SG117AT
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Bulk
Standard Package: 50
Current - Output: 500mA
Number of Regulators: 1
Output Type: Adjustable
Voltage - Output (Max): 37V
Output Configuration: Positive
Voltage - Input (Max): 37V
Voltage - Output (Min/Fixed): 1.25V
Mounting Type: Through Hole
Package / Case: TO-205AD, TO-39-3 Metal Can
Supplier Device Package: TO-99
Temperature Range - Operating: -55°C ~ 125°C
PSRR: 65dB ~ 80dB (120Hz)
Protection Features: Over Current
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: Q10694438,1259-1014-MIL,1259-1014,1259-1014-MILINACTIVE
Base Product Number: SG117
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - SG117AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SG117AT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SG117AT
IC REG LINEAR POS ADJ 500MA TO99

IC REG LINEAR POS ADJ 500MA TO99

Supplier's Site
PMIC - Voltage Regulators - Linear - SG117AT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SG117AT
PMIC - Voltage Regulators - Linear SG117AT
IC REG LINEAR POS ADJ 500MA TO99

IC REG LINEAR POS ADJ 500MA TO99

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-SG117AT 1244975-SG117AT SG117AT SG117AT
Product Name 500MA Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; Bulk TO-3; Other; Bulk TO-3; TO-39
Output Voltage 1.25 volts 1.25 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps
VIN 37 volts
Unlock Full Specs
to access all available technical data