Microchip Technology, Inc. Positive Fixed Linear Voltage Regulators, - Positive 5.0V Fixed, 1A SG109T

Description
The SG109 is a self-contained 5V regulator designed to provide local regulation at currents up to 1A for digital logic cards. This device is available in the hermetic TO-3 and TO-39 packages. The SG109's design has protective features principally current limiting to control the peak currents and thermal shutdown to protect against excessive power dissipation. These features make the device blowout proof. With the only added component being an optional input bypass capacitor, this regulator becomes extremely easy to apply. Utilizing an improved Bandgap reference design, problems that are normally associated with the Zener diode references, such as, drift in output voltage and large changes in the line and load regulation have been eliminated Additional Features Fully Compatible with TTL and DTL Output Current in Excess of 1A Internal Thermal Overload Protection No Additional External Components Bandgap Reference Voltage Foldback Current Limiting
Datasheet
Description
The SG109 is a self-contained 5V regulator designed to provide local regulation at currents up to 1A for digital logic cards. This device is available in the hermetic TO-3 and TO-39 packages. The SG109's design has protective features principally current limiting to control the peak currents and thermal shutdown to protect against excessive power dissipation. These features make the device blowout proof. With the only added component being an optional input bypass capacitor, this regulator becomes extremely easy to apply. Utilizing an improved Bandgap reference design, problems that are normally associated with the Zener diode references, such as, drift in output voltage and large changes in the line and load regulation have been eliminated Additional Features Fully Compatible with TTL and DTL Output Current in Excess of 1A Internal Thermal Overload Protection No Additional External Components Bandgap Reference Voltage Foldback Current Limiting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Positive Fixed Linear Voltage Regulators, - Positive 5.0V Fixed, 1A - SG109T - Microchip Technology, Inc.
Chandler, AZ, United States
Positive Fixed Linear Voltage Regulators, - Positive 5.0V Fixed, 1A
SG109T
Positive Fixed Linear Voltage Regulators, - Positive 5.0V Fixed, 1A SG109T
The SG109 is a self-contained 5V regulator designed to provide local regulation at currents up to 1A for digital logic cards. This device is available in the hermetic TO-3 and TO-39 packages. The SG109's design has protective features principally current limiting to control the peak currents and thermal shutdown to protect against excessive power dissipation. These features make the device blowout proof. With the only added component being an optional input bypass capacitor, this regulator becomes extremely easy to apply. Utilizing an improved Bandgap reference design, problems that are normally associated with the Zener diode references, such as, drift in output voltage and large changes in the line and load regulation have been eliminated Additional Features Fully Compatible with TTL and DTL Output Current in Excess of 1A Internal Thermal Overload Protection No Additional External Components Bandgap Reference Voltage Foldback Current Limiting

The SG109 is a self-contained 5V regulator designed to provide local regulation at currents up to 1A for digital logic cards. This device is available in the hermetic TO-3 and TO-39 packages. The SG109's design has protective features principally current limiting to control the peak currents and thermal shutdown to protect against excessive power dissipation. These features make the device blowout proof. With the only added component being an optional input bypass capacitor, this regulator becomes extremely easy to apply. Utilizing an improved Bandgap reference design, problems that are normally associated with the Zener diode references, such as, drift in output voltage and large changes in the line and load regulation have been eliminated

Additional Features

    • Fully Compatible with TTL and DTL
    • Output Current in Excess of 1A
    • Internal Thermal Overload Protection
    • No Additional External Components
    • Bandgap Reference Voltage
    • Foldback Current Limiting
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Linear Voltage Regulators
Product Number SG109T
Product Name Positive Fixed Linear Voltage Regulators, - Positive 5.0V Fixed, 1A
Output Voltage 5.05 volts
Unlock Full Specs
to access all available technical data