Flyback Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-CERDIP
IC REG CTRLR MULT TOPOLOGY
Flyback Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-CERDIP
IC REG CTRLR MULT TOPOLOGY
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | SG2524BJ-ND | SG2524BJ | SG2524BJ | SG2524BJ |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers |
| Package Type | DIP; Other; "16-CDIP (0.300"", 7.62mm)" | DIP; Other; 16-CDIP (0.300\", 7.62mm) | ||
| Special Features | Synchronous Rectification | Enable | ||
| fsw | 50 to 600 kHz | 50 to 600 kHz | 50 to 600 kHz | 50 to 600 kHz |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |