Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers SG1843L-TR

Description
Win Source Part Number: 1250181-SG1843L-TR Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Series: Military, MIL-STD-883 Package: Tape & Reel (TR) Standard Package: 250 Mounting: SMD (SMT) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 100Hz ~ 500kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 95% Clock Sync: No Package / Case: 20-CLCC Supplier Device Package: 20-CLCC (8.89x8.89) Temperature Range - Operating: -55°C ~ 125°C (TA) Supply Voltage - Operating: 30V ECCN: EAR99 Fake Threat In the Open Market: 61 pct. HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-SG1843L-TR Base Product Number: SG1843
Request a Quote Datasheet
Description
Win Source Part Number: 1250181-SG1843L-TR Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Series: Military, MIL-STD-883 Package: Tape & Reel (TR) Standard Package: 250 Mounting: SMD (SMT) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 100Hz ~ 500kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 95% Clock Sync: No Package / Case: 20-CLCC Supplier Device Package: 20-CLCC (8.89x8.89) Temperature Range - Operating: -55°C ~ 125°C (TA) Supply Voltage - Operating: 30V ECCN: EAR99 Fake Threat In the Open Market: 61 pct. HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-SG1843L-TR Base Product Number: SG1843
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers - 1250181-SG1843L-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers
1250181-SG1843L-TR
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers 1250181-SG1843L-TR
Win Source Part Number: 1250181-SG1843L-TR Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Series: Military, MIL-STD-883 Package: Tape & Reel (TR) Standard Package: 250 Mounting: SMD (SMT) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 100Hz ~ 500kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 95% Clock Sync: No Package / Case: 20-CLCC Supplier Device Package: 20-CLCC (8.89x8.89) Temperature Range - Operating: -55°C ~ 125°C (TA) Supply Voltage - Operating: 30V ECCN: EAR99 Fake Threat In the Open Market: 61 pct. HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-SG1843L-TR Base Product Number: SG1843

Win Source Part Number: 1250181-SG1843L-TR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Series: Military, MIL-STD-883
Package: Tape & Reel (TR)
Standard Package: 250
Mounting: SMD (SMT)
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 100Hz ~ 500kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 95%
Clock Sync: No
Package / Case: 20-CLCC
Supplier Device Package: 20-CLCC (8.89x8.89)
Temperature Range - Operating: -55°C ~ 125°C (TA)
Supply Voltage - Operating: 30V
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 150-SG1843L-TR
Base Product Number: SG1843

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - SG1843L-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
SG1843L-TR
PMIC - Voltage Regulators - DC DC Switching Controllers SG1843L-TR
CURRENT MODE PWMS, HIGH-RELIABIL

CURRENT MODE PWMS, HIGH-RELIABIL

Supplier's Site Datasheet
DC DC Switching Controllers - SG1843L-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
SG1843L-TR
DC DC Switching Controllers SG1843L-TR
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-CLCC (8.89x8.89)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-CLCC (8.89x8.89)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1250181-SG1843L-TR SG1843L-TR SG1843L-TR
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Buck
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type Other; Tape & Reel (TR) Other; 20-CLCC
Special Features Multiple Outputs; Synchronous Rectification
fsw 0.1000 to 500 kHz 0.1000 to 500 kHz 0.1000 to 500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

LM25007 9-42V Wide Vin, 0.5A, Constant On-Time Non-Synchronous Buck Regulator - LM25007SD/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Package Type Other; VSSOP,WSON
Special Features Light Load Efficiency
View Details
7 suppliers
Specs
Package Type Other; Tube
fsw 100 kHz
Duty Cycle 75
View Details