Win Source Part Number: 1250186-SG1527AJ-DES
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Package: Tray
Standard Package: 25
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 150-SG1527AJ-DESC
Base Product Number: SG1527
VOLTAGE MODE PWMS,
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-CERDIP
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1250186-SG1527AJ-DESC | SG1527AJ-DESC | SG1527AJ-DESC |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Package Type | Other; Tray | DIP; Other; 16-CDIP (0.300\", 7.62mm) | |
| Output Voltage Type | Fixed; Transistor Driver | ||
| Life Cycle Stage | Active | ||
| VIN | 8 to 35 volts |