IC REG CTRLR BUCK/FLYBACK 18DIP
Buck, Flyback Regulator Positive Output Step-Down, Step-Up/Step-Down DC-DC Controller IC 18-PDIP
IC REG CTRLR BUCK/FLYBACK 18DIP
IC REG CTRLR BUCK/FLYBACK 18DIP
| Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 536-SG3526BN | SG3526BN | SG3526BN | SG3526BN |
| Product Name | IC REG CTRLR BUCK/FLYBACK 18DIP | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||
| Package Type | DIP; Other; 18-DIP (0.300, 7.62mm) | DIP; Other; 18-DIP (0.300\", 7.62mm) | ||
| Output Voltage | 5 volts | |||
| IOUT | 0.1000 amps | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |