IC REG CTRLR BUCK/FLYBACK 18DIP
IC REG CTRLR BUCK/FLYBACK 18DIP
Buck, Flyback Regulator Positive Output Step-Down, Step-Up/Step-Down DC-DC Controller IC 18-PDIP
IC REG CTRLR BUCK/FLYBACK 18DIP
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | SG3526N | SG3526N | SG3526N | SG3526N |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers |
| Special Features | Dead Time Control, Enable, Frequency Control, Reset, Soft Start | Multiple Outputs | ||
| fsw | 1.00E-3 to 350 kHz | 1.00E-3 to 350 kHz | 1.00E-3 to 350 kHz | 1.00E-3 kHz |
| Duty Cycle | 49 | 49 | 49 | |
| Life Cycle Stage | Active | Active | ||
| VIN | 8 to 35 volts | 8 to 35 volts | 8 to 35 volts |