IC REG CTRLR BUCK/FLYBACK 18DIP
Buck, Flyback Regulator Positive Output Step-Down, Step-Up/Step-Down DC-DC Controller IC 18-CDIP
IC REG CTRLR BUCK/FLYBACK 18DIP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | SG1526BJ | SG1526BJ | SG1526BJ |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Life Cycle Stage | Removed | Discontinued at Digi-Key | |
| VIN | 8 to 35 volts | 8 to 35 volts | |
| fsw | 1.00E-3 to 500 kHz | 1.00E-3 to 500 kHz | 1.00E-3 to 500 kHz |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |