Microchip Technology, Inc. Synchronous Buck Regulator NX9548

Description
The NX9548 is a synchronous buck switching regulator with 21 mΩ internal N-channel MOSFETs, primarily intended for portable (mobile) applications. The NX9548 operates from 4.5 V to 24 V, and the output voltage range is from 0.75 V to 5 V, with output currents as high as 8 A. It can be selected to operate in synchronous mode, or non-synchronous (diode emulation or PSM) mode at light loads, to improve efficiency. Adaptive constant on time (COT) control provides extremely fast transient response to line and load steps, while at the same time providing near-constant switching frequency over a wide input voltage range. The frequency is also externally adjustable. The NX9548 features overcurrent protection (OCP), feedback under-voltage lockout (FB UVLO), and overvoltage protection (OVP). It also includes an integrated bootstrap Schottky diode and provides lowvoltage (5 V) gate-drive capability. In addition, it provides a Power Good indicator and has adaptive dead time. Additional Features Adaptive COT Control Adjustable, Constant Switching Frequency up to 1 MHz Extremely Low-RDSON N-MOSFETs Bus Voltage 4.5 V to 24 V Selectable Diode Emulation Mode (PSM Mode) Current Limit, UVLO, OVP Gate Resistor Provision for EMI Reduction -40°C to +85°C Ambient Temperature -40°C to +150°C Junction Temperature RoHS Compliant
Datasheet
Description
The NX9548 is a synchronous buck switching regulator with 21 mΩ internal N-channel MOSFETs, primarily intended for portable (mobile) applications. The NX9548 operates from 4.5 V to 24 V, and the output voltage range is from 0.75 V to 5 V, with output currents as high as 8 A. It can be selected to operate in synchronous mode, or non-synchronous (diode emulation or PSM) mode at light loads, to improve efficiency. Adaptive constant on time (COT) control provides extremely fast transient response to line and load steps, while at the same time providing near-constant switching frequency over a wide input voltage range. The frequency is also externally adjustable. The NX9548 features overcurrent protection (OCP), feedback under-voltage lockout (FB UVLO), and overvoltage protection (OVP). It also includes an integrated bootstrap Schottky diode and provides lowvoltage (5 V) gate-drive capability. In addition, it provides a Power Good indicator and has adaptive dead time. Additional Features Adaptive COT Control Adjustable, Constant Switching Frequency up to 1 MHz Extremely Low-RDSON N-MOSFETs Bus Voltage 4.5 V to 24 V Selectable Diode Emulation Mode (PSM Mode) Current Limit, UVLO, OVP Gate Resistor Provision for EMI Reduction -40°C to +85°C Ambient Temperature -40°C to +150°C Junction Temperature RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Synchronous Buck Regulator - NX9548 - Microchip Technology, Inc.
Chandler, AZ, United States
Synchronous Buck Regulator
NX9548
Synchronous Buck Regulator NX9548
The NX9548 is a synchronous buck switching regulator with 21 mΩ internal N-channel MOSFETs, primarily intended for portable (mobile) applications. The NX9548 operates from 4.5 V to 24 V, and the output voltage range is from 0.75 V to 5 V, with output currents as high as 8 A. It can be selected to operate in synchronous mode, or non-synchronous (diode emulation or PSM) mode at light loads, to improve efficiency. Adaptive constant on time (COT) control provides extremely fast transient response to line and load steps, while at the same time providing near-constant switching frequency over a wide input voltage range. The frequency is also externally adjustable. The NX9548 features overcurrent protection (OCP), feedback under-voltage lockout (FB UVLO), and overvoltage protection (OVP). It also includes an integrated bootstrap Schottky diode and provides lowvoltage (5 V) gate-drive capability. In addition, it provides a Power Good indicator and has adaptive dead time. Additional Features Adaptive COT Control Adjustable, Constant Switching Frequency up to 1 MHz Extremely Low-RDSON N-MOSFETs Bus Voltage 4.5 V to 24 V Selectable Diode Emulation Mode (PSM Mode) Current Limit, UVLO, OVP Gate Resistor Provision for EMI Reduction -40°C to +85°C Ambient Temperature -40°C to +150°C Junction Temperature RoHS Compliant

The NX9548 is a synchronous buck switching regulator with 21 mΩ internal N-channel MOSFETs, primarily intended for portable (mobile) applications. The NX9548 operates from 4.5 V to 24 V, and the output voltage range is from 0.75 V to 5 V, with output currents as high as 8 A. It can be selected to operate in synchronous mode, or non-synchronous (diode emulation or PSM) mode at light loads, to improve efficiency. Adaptive constant on time (COT) control provides extremely fast transient response to line and load steps, while at the same time providing near-constant switching frequency over a wide input voltage range. The frequency is also externally adjustable. The NX9548 features overcurrent protection (OCP), feedback under-voltage lockout (FB UVLO), and overvoltage protection (OVP). It also includes an integrated bootstrap Schottky diode and provides lowvoltage (5 V) gate-drive capability. In addition, it provides a Power Good indicator and has adaptive dead time.

Additional Features

  • Adaptive COT Control
  • Adjustable, Constant Switching Frequency up to 1 MHz
  • Extremely Low-RDSON N-MOSFETs
  • Bus Voltage 4.5 V to 24 V
  • Selectable Diode Emulation Mode (PSM Mode)
  • Current Limit, UVLO, OVP
  • Gate Resistor Provision for EMI Reduction
  • -40°C to +85°C Ambient Temperature
  • -40°C to +150°C Junction Temperature
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number NX9548
Product Name Synchronous Buck Regulator
Package Type Other; ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1073AR-12 - Lingto Electronic Limited
Specs
Regulator Category Switching
Output Voltage Type Fixed
View Details
Video Processing - SI2166-D60-GMR - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Regulator Category Linear
Package Type Other; 48-QFN (7x7)
View Details
Voltage Regulators - 1826777 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type TO-92; Other; To-92
View Details
Power Management - Specialized - 620-1996-1-ND - DigiKey
Specs
Package Type SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers