Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC94310-4YCS-TR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-WLCSP (0.88x0.88)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-WLCSP (0.88x0.88)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-4338-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-4338-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-4338-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-WLCSP (0.88x0.88)

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-WLCSP (0.88x0.88)

Buy Now Datasheet
Singapore, Singapore
1.2V 200MA Voltage Regulator IC
776-MIC94310-4YCS-TR
1.2V 200MA Voltage Regulator IC 776-MIC94310-4YCS-TR
IC REG LINEAR 1.2V 200MA 4WLCSP Product overview: MIC94310-4YCS-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC94310-4YCS-TR can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.2V 200MA 4WLCSP Product overview: MIC94310-4YCS-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC94310-4YCS-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC94310-4YCS-TR - 884853-MIC94310-4YCS-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC94310-4YCS-TR
884853-MIC94310-4YCS-TR
PMIC - PMIC - Voltage Regulators - Linear - MIC94310-4YCS-TR 884853-MIC94310-4YCS-TR
Manufacturer: Microchip Technology Win Source Part Number: 884853-MIC94310-4YCS -TR Series: Ripple Blocker™ Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-WLCSP (0.88x0.88) Package: Reel - TR Package: 4-UFBGA, WLCSP Mounting: Surface Mount Part Status: Obsolete Family Name: MIC94310 Categories: Integrated Circuits (ICs) Case / Package: 4-WLCSP (0.88x0.88) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 576-4338-2, MIC943104YCSTR, 576-4338-1, 576-4338-6, -MIC94310-4YCS TR, -MIC94310-4YCS TR-ND, -MIC94310-4YCS-TR, MIC94310-4YCS TR, MIC94310-4YCS TR-ND

Manufacturer: Microchip Technology
Win Source Part Number: 884853-MIC94310-4YCS-TR
Series: Ripple Blocker™
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-WLCSP (0.88x0.88)
Package: Reel - TR
Package: 4-UFBGA, WLCSP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MIC94310
Categories: Integrated Circuits (ICs)
Case / Package: 4-WLCSP (0.88x0.88)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 576-4338-2, MIC943104YCSTR, 576-4338-1, 576-4338-6, -MIC94310-4YCS TR, -MIC94310-4YCS TR-ND, -MIC94310-4YCS-TR, MIC94310-4YCS TR, MIC94310-4YCS TR-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC94310-4YCS-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC94310-4YCS-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC94310-4YCS-TR
IC REG LINEAR 1.2V 200MA 4WLCSP

IC REG LINEAR 1.2V 200MA 4WLCSP

Supplier's Site
PMIC - Voltage Regulators - Linear - MIC94310-4YCS-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC94310-4YCS-TR
PMIC - Voltage Regulators - Linear MIC94310-4YCS-TR
IC REG LINEAR 1.2V 200MA 4WLCSP

IC REG LINEAR 1.2V 200MA 4WLCSP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 576-4338-2-ND 776-MIC94310-4YCS-TR 884853-MIC94310-4YCS-TR MIC94310-4YCS-TR MIC94310-4YCS-TR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.2V 200MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC94310-4YCS-TR Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed
Package Type Other; 4-UFBGA, WLCSP Other; Tape & Reel (TR) Other; 4-WLCSP (0.88x0.88)
Special Features Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data