Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Linear - SG117AIG-DESC SG117AIG-DESC

Description
Manufacturer: Microchip Technology Win Source Part Number: 908412-SG117AIG-DESC Series: Military, MIL-STD-883 Operating Temperature Range: -55°C ~ 125°C Features: Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-257 Package: Tube Package: TO-257-3 Mounting: Through Hole Family Name: SG117 Categories: Integrated Circuits (ICs) Case / Package: TO-257 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 41 REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1259-1010, 1259-1010-MIL, 7703405UA, Q10962938, SG117AIGDESC
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 908412-SG117AIG-DESC Series: Military, MIL-STD-883 Operating Temperature Range: -55°C ~ 125°C Features: Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-257 Package: Tube Package: TO-257-3 Mounting: Through Hole Family Name: SG117 Categories: Integrated Circuits (ICs) Case / Package: TO-257 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 41 REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1259-1010, 1259-1010-MIL, 7703405UA, Q10962938, SG117AIGDESC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - SG117AIG-DESC - 908412-SG117AIG-DESC - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SG117AIG-DESC
908412-SG117AIG-DESC
PMIC - PMIC - Voltage Regulators - Linear - SG117AIG-DESC 908412-SG117AIG-DESC
Manufacturer: Microchip Technology Win Source Part Number: 908412-SG117AIG-DESC Series: Military, MIL-STD-883 Operating Temperature Range: -55°C ~ 125°C Features: Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-257 Package: Tube Package: TO-257-3 Mounting: Through Hole Family Name: SG117 Categories: Integrated Circuits (ICs) Case / Package: TO-257 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 41 REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1259-1010, 1259-1010-MIL, 7703405UA, Q10962938, SG117AIGDESC

Manufacturer: Microchip Technology
Win Source Part Number: 908412-SG117AIG-DESC
Series: Military, MIL-STD-883
Operating Temperature Range: -55°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-257
Package: Tube
Package: TO-257-3
Mounting: Through Hole
Family Name: SG117
Categories: Integrated Circuits (ICs)
Case / Package: TO-257
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 41
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1259-1010, 1259-1010-MIL, 7703405UA, Q10962938, SG117AIGDESC

Buy Now Datasheet
Singapore, Singapore
1.5A Voltage Regulator IC
776-SG117AIG-DESC
1.5A Voltage Regulator IC 776-SG117AIG-DESC
IC REG LINEAR POS ADJ 1.5A TO257 Product overview: SG117AIG-DESC from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG117AIG-DESC can be used for catalog matching and distributor lookup.

IC REG LINEAR POS ADJ 1.5A TO257 Product overview: SG117AIG-DESC from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG117AIG-DESC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - SG117AIG-DESC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SG117AIG-DESC
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SG117AIG-DESC
IC REG LINEAR POS ADJ 1.5A TO257

IC REG LINEAR POS ADJ 1.5A TO257

Supplier's Site
PMIC - Voltage Regulators - Linear - SG117AIG-DESC - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SG117AIG-DESC
PMIC - Voltage Regulators - Linear SG117AIG-DESC
IC REG LINEAR POS ADJ 1.5A TO257

IC REG LINEAR POS ADJ 1.5A TO257

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 908412-SG117AIG-DESC 776-SG117AIG-DESC SG117AIG-DESC SG117AIG-DESC
Product Name PMIC - PMIC - Voltage Regulators - Linear - SG117AIG-DESC 1.5A Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Polarity Positive
Package Type Other; TO-257 Other; Tube
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Output Voltage Type Adjustable / Variable
Unlock Full Specs
to access all available technical data