IC REG CTRLR BUCK/FLYBACK 18SOIC
Buck, Flyback Regulator Positive Output Step-Down, Step-Up/Step-Down DC-DC Controller IC 18-SOIC
IC REG CTRLR BUCK/FLYBACK 18SOIC
IC REG CTRLR BUCK/FLYBACK 18SOIC
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | SG2526BDW | SG2526BDW | 536-SG2526BDW | SG2526BDW |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | IC REG CTRLR BUCK/FLYBACK 18SOIC | DC DC Switching Controllers |
| Special Features | Dead Time Control, Enable, Frequency Control, Reset, Soft Start | Multiple Outputs | ||
| fsw | 1.00E-3 to 500 kHz | 1.00E-3 to 500 kHz | 1.00E-3 kHz | |
| Duty Cycle | 49 | 49 | 49 | |
| Output Voltage Type | Fixed; Transistor Driver | Transistor Driver | ||
| Package Type | SOIC; Other; 18-SOIC (0.295\", 7.50mm Width) | SOIC; Other; 18-SOIC (0.295, 7.50mm Width) | SOIC; Other; 18-SOIC (0.295", 7.50mm Width) |