Microchip Technology, Inc. 1.5A Three Terminal Adjustable Voltage Regulator Positive Adjustable +/-1% Tol SG117

Description
The SG117 and SG117A are 3-terminal positive adjustable voltage regulators which offer improved performance over the original 117 design. A major feature of the SG117A is a reference voltage tolerance guaranteed within ± 1%, allowing an overall power supply tolerance to be better than 3% using inexpensive 1% resistors. Line and load regulation performance has been improved as well. Moreover, the SG117A reference voltage is guaranteed not to exceed 2% when operating over the full load, line and power dissipation conditions. The SG117A adjustable regulators offer an improved solution for all positive voltage regulator requirements with load currents up to 1.5A. In addition to replacing many fixed regulators, the SG117/A can be used in a variety of other applications due to its ‘floating’ design as long as the input-to-output differential maximum is not exceeded, such as a current source. A higher voltage version is available the SG117AHV and SG117HV which offers input voltage up to 60V. SG117G-DESC SG117IG SG117IG-883B SG117IG-DESC SG117K SG117K-883B SG117K-DESC SG117K-JAN SG117L SG117L-883B SG117L-DESC SG117T-883B SG117T-DESC SG117T-JAN Additional Features Adjustable Output Down to 1.25V 1% Output Voltage Tolerance 0.01%/V Line Regulation 0.3% Load Regulation Min. 1.5A Output Current Typical 80dB Ripple Rejection Available in Hermetic TO-257
Datasheet
Description
The SG117 and SG117A are 3-terminal positive adjustable voltage regulators which offer improved performance over the original 117 design. A major feature of the SG117A is a reference voltage tolerance guaranteed within ± 1%, allowing an overall power supply tolerance to be better than 3% using inexpensive 1% resistors. Line and load regulation performance has been improved as well. Moreover, the SG117A reference voltage is guaranteed not to exceed 2% when operating over the full load, line and power dissipation conditions. The SG117A adjustable regulators offer an improved solution for all positive voltage regulator requirements with load currents up to 1.5A. In addition to replacing many fixed regulators, the SG117/A can be used in a variety of other applications due to its ‘floating’ design as long as the input-to-output differential maximum is not exceeded, such as a current source. A higher voltage version is available the SG117AHV and SG117HV which offers input voltage up to 60V. SG117G-DESC SG117IG SG117IG-883B SG117IG-DESC SG117K SG117K-883B SG117K-DESC SG117K-JAN SG117L SG117L-883B SG117L-DESC SG117T-883B SG117T-DESC SG117T-JAN Additional Features Adjustable Output Down to 1.25V 1% Output Voltage Tolerance 0.01%/V Line Regulation 0.3% Load Regulation Min. 1.5A Output Current Typical 80dB Ripple Rejection Available in Hermetic TO-257
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5A Three Terminal Adjustable Voltage Regulator Positive Adjustable +/-1% Tol - SG117 - Microchip Technology, Inc.
Chandler, AZ, United States
1.5A Three Terminal Adjustable Voltage Regulator Positive Adjustable +/-1% Tol
SG117
1.5A Three Terminal Adjustable Voltage Regulator Positive Adjustable +/-1% Tol SG117
The SG117 and SG117A are 3-terminal positive adjustable voltage regulators which offer improved performance over the original 117 design. A major feature of the SG117A is a reference voltage tolerance guaranteed within ± 1%, allowing an overall power supply tolerance to be better than 3% using inexpensive 1% resistors. Line and load regulation performance has been improved as well. Moreover, the SG117A reference voltage is guaranteed not to exceed 2% when operating over the full load, line and power dissipation conditions. The SG117A adjustable regulators offer an improved solution for all positive voltage regulator requirements with load currents up to 1.5A. In addition to replacing many fixed regulators, the SG117/A can be used in a variety of other applications due to its ‘floating’ design as long as the input-to-output differential maximum is not exceeded, such as a current source. A higher voltage version is available the SG117AHV and SG117HV which offers input voltage up to 60V. SG117G-DESC SG117IG SG117IG-883B SG117IG-DESC SG117K SG117K-883B SG117K-DESC SG117K-JAN SG117L SG117L-883B SG117L-DESC SG117T-883B SG117T-DESC SG117T-JAN Additional Features Adjustable Output Down to 1.25V 1% Output Voltage Tolerance 0.01%/V Line Regulation 0.3% Load Regulation Min. 1.5A Output Current Typical 80dB Ripple Rejection Available in Hermetic TO-257

The SG117 and SG117A are 3-terminal positive adjustable voltage regulators which offer improved performance over the original 117 design. A major feature of the SG117A is a reference voltage tolerance guaranteed within ± 1%, allowing an overall power supply tolerance to be better than 3% using inexpensive 1% resistors. Line and load regulation performance has been improved as well. Moreover, the SG117A reference voltage is guaranteed not to exceed 2% when operating over the full load, line and power dissipation conditions. The SG117A adjustable regulators offer an improved solution for all positive voltage regulator requirements with load currents up to 1.5A. In addition to replacing many fixed regulators, the SG117/A can be used in a variety of other applications due to its ‘floating’ design as long as the input-to-output differential maximum is not exceeded, such as a current source. A higher voltage version is available the SG117AHV and SG117HV which offers input voltage up to 60V.

SG117G-DESC
SG117IG
SG117IG-883B
SG117IG-DESC
SG117K
SG117K-883B
SG117K-DESC
SG117K-JAN
SG117L
SG117L-883B
SG117L-DESC
SG117T-883B
SG117T-DESC
SG117T-JAN Additional Features

    • Adjustable Output Down to 1.25V
    • 1% Output Voltage Tolerance
    • 0.01%/V Line Regulation
    • 0.3% Load Regulation
    • Min. 1.5A Output Current
    • Typical 80dB Ripple Rejection
    • Available in Hermetic TO-257
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number SG117
Product Name 1.5A Three Terminal Adjustable Voltage Regulator Positive Adjustable +/-1% Tol
Package Type Other; ['N/A']
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1908136P - RS Components, Ltd.
Specs
Package Type SOIC; Other; SOIC
View Details
TSSOP Power Management IC - 713-BQ20Z75DBTR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
IOUT 0.1000 amps
View Details
2 suppliers
Specs
Operating Temperature -65 C (-85 F)
View Details
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details