Win Source Part Number: 1250180-SG3846DW-TR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Series: Military, MIL-STD-883
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Transistor Driver
Function: Step-Up, Step-Down, Step-Up/Step-Down
Topology: Buck, Boost, Push-Pull
Frequency - Switching: 1kHz ~ 500kHz
Control Features: Current Limit, Enable
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: Yes
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
Supply Voltage - Operating: 8V ~ 40V
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 150-SG3846DW-TR
Base Product Number: SG3846
PWM CONTROLLERS, HIGH-RELIABILIT
Buck, Boost, Push-Pull Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-SOIC
PWM CONTROLLERS, HIGH-RELIABILIT
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1250180-SG3846DW-TR | SG3846DW-TR | SG3846DW-TR | SG3846DW-TR |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck, Boost, Push-Pull | |||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||
| Package Type | SOIC; Other; Tape & Reel (TR) | SOIC | SOIC; Other; 16-SOIC (0.295\", 7.50mm Width) | |
| Special Features | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable | Internal Current Limit; Current Limit, Enable |