Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Linear - SG120A-15IG/883B SG120A-15IG/883B

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1206930-SG120A-15IG/ 883B Categories: PMIC - Voltage Regulators - Linear Alternative Parts (Cross-Reference): SG120A-15IG-883B; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Non-Compliant Radiation Hardening: Yes
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1206930-SG120A-15IG/ 883B Categories: PMIC - Voltage Regulators - Linear Alternative Parts (Cross-Reference): SG120A-15IG-883B; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Non-Compliant Radiation Hardening: Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - SG120A-15IG/883B - 1206930-SG120A-15IG/883B - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SG120A-15IG/883B
1206930-SG120A-15IG/883B
PMIC - PMIC - Voltage Regulators - Linear - SG120A-15IG/883B 1206930-SG120A-15IG/883B
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1206930-SG120A-15IG/ 883B Categories: PMIC - Voltage Regulators - Linear Alternative Parts (Cross-Reference): SG120A-15IG-883B; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Non-Compliant Radiation Hardening: Yes

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1206930-SG120A-15IG/883B
Categories: PMIC - Voltage Regulators - Linear
Alternative Parts (Cross-Reference): SG120A-15IG-883B;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Non-Compliant
Radiation Hardening: Yes

Buy Now
Singapore, Singapore
LDO Voltage Regulator IC
699-SG120A-15IG/883B
LDO Voltage Regulator IC 699-SG120A-15IG/883B
Negative Fixed Linear Voltage Regulators Product overview: SG120A-15IG/883B from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SG120A-15IG/883B can be used for catalog matching and distributor lookup.

Negative Fixed Linear Voltage Regulators Product overview: SG120A-15IG/883B from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SG120A-15IG/883B can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 1206930-SG120A-15IG/883B 699-SG120A-15IG/883B
Product Name PMIC - PMIC - Voltage Regulators - Linear - SG120A-15IG/883B LDO Voltage Regulator IC
Output Polarity Negative
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6279ELPTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Special Features Multiple Outputs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3308ART-2.85-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Enable
IOUT 0.0500 amps
View Details
Voltage Regulators - 7904678 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
Voltage Reference - ATL431LIBIDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details