Microchip Technology, Inc. 1.5A Voltage Regulator IC SG117HVT-883B

Description
IC REG LINEAR POS ADJ 1.5A TO39 Product overview: SG117HVT-883B from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG117HVT-883B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR POS ADJ 1.5A TO39 Product overview: SG117HVT-883B from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG117HVT-883B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5A Voltage Regulator IC
776-SG117HVT-883B
1.5A Voltage Regulator IC 776-SG117HVT-883B
IC REG LINEAR POS ADJ 1.5A TO39 Product overview: SG117HVT-883B from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG117HVT-883B can be used for catalog matching and distributor lookup.

IC REG LINEAR POS ADJ 1.5A TO39 Product overview: SG117HVT-883B from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG117HVT-883B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1244903-SG117HVT-883B - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1244903-SG117HVT-883B
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1244903-SG117HVT-883B
Win Source Part Number: 1244903-SG117HVT-883 B Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Military, MIL-STD-883 Package: Tray Standard Package: 50 Current - Output: 1.5A Number of Regulators: 1 Output Type: Adjustable Voltage - Output (Max): 57V Output Configuration: Positive Voltage - Input (Max): 40V Voltage - Output (Min/Fixed): 1.25V Mounting Type: Through Hole Package / Case: TO-205AD, TO-39-3 Metal Can Supplier Device Package: TO-39 Temperature Range - Operating: -55°C ~ 125°C (TA) PSRR: 80dB ~ 65dB (120Hz) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-SG117HVT-883B Base Product Number: SG117

Win Source Part Number: 1244903-SG117HVT-883B
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Military, MIL-STD-883
Package: Tray
Standard Package: 50
Current - Output: 1.5A
Number of Regulators: 1
Output Type: Adjustable
Voltage - Output (Max): 57V
Output Configuration: Positive
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): 1.25V
Mounting Type: Through Hole
Package / Case: TO-205AD, TO-39-3 Metal Can
Supplier Device Package: TO-39
Temperature Range - Operating: -55°C ~ 125°C (TA)
PSRR: 80dB ~ 65dB (120Hz)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 150-SG117HVT-883B
Base Product Number: SG117

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - SG117HVT-883B - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SG117HVT-883B
PMIC - Voltage Regulators - Linear SG117HVT-883B
IC REG LINEAR POS ADJ 1.5A TO39

IC REG LINEAR POS ADJ 1.5A TO39

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - SG117HVT-883B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SG117HVT-883B
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SG117HVT-883B
IC REG LINEAR POS ADJ 1.5A TO39

IC REG LINEAR POS ADJ 1.5A TO39

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-SG117HVT-883B 1244903-SG117HVT-883B SG117HVT-883B SG117HVT-883B
Product Name 1.5A Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; Tray TO-3; Other; Tray TO-3; TO-39
Output Voltage 1.25 to 36 volts 1.25 volts
IOUT 1.5 amps 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data