IC REG CTRLR MULT TOPOLOGY 16DIP
Buck, Flyback, Push-Pull Regulator Positive Output Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-PDIP
Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-PDIP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | SG2524N | SG2524N | SG2524N |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers |
| Special Features | Enable | ||
| fsw | 100 to 300 kHz | 100 to 300 kHz | 450 kHz |
| Duty Cycle | 49 | 49 | 45 |
| Output Voltage Type | Fixed; Transistor Driver | Fixed; Transistor Driver |