Microchip Technology, Inc. Isolated 15V 2.4A LDO Voltage Regulator IC SG140A-15IG/883B

Description
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated Product overview: SG140A-15IG/883B from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 15V, 2.4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 15V, 2.4A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SG140A-15IG/883B can be used for catalog matching and distributor lookup.
Request a Quote
Description
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated Product overview: SG140A-15IG/883B from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 15V, 2.4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 15V, 2.4A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SG140A-15IG/883B can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Isolated 15V 2.4A LDO Voltage Regulator IC
699-SG140A-15IG/883B
Isolated 15V 2.4A LDO Voltage Regulator IC 699-SG140A-15IG/883B
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated Product overview: SG140A-15IG/883B from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 15V, 2.4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 15V, 2.4A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SG140A-15IG/883B can be used for catalog matching and distributor lookup.

Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated Product overview: SG140A-15IG/883B from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 15V, 2.4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 15V, 2.4A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SG140A-15IG/883B can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - SG140A-15IG/883B - 1196812-SG140A-15IG/883B - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SG140A-15IG/883B
1196812-SG140A-15IG/883B
PMIC - PMIC - Voltage Regulators - Linear - SG140A-15IG/883B 1196812-SG140A-15IG/883B
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1196812-SG140A-15IG/ 883B Packaging: Bulk Polarity: Positive Output Type: Fixed Number of Pins: 3 Number of Outputs: 1 Quiescent Current: 8 mA Accuracy: 1.5 % Output Voltage: 15 V Categories: PMIC - Voltage Regulators - Linear Max Input Voltage: 35 V Alternative Parts (Cross-Reference): SG140A-15IG-883B; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Non-Compliant Radiation Hardening: Yes Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1196812-SG140A-15IG/883B
Packaging: Bulk
Polarity: Positive
Output Type: Fixed
Number of Pins: 3
Number of Outputs: 1
Quiescent Current: 8 mA
Accuracy: 1.5 %
Output Voltage: 15 V
Categories: PMIC - Voltage Regulators - Linear
Max Input Voltage: 35 V
Alternative Parts (Cross-Reference): SG140A-15IG-883B;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Non-Compliant
Radiation Hardening: Yes
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-SG140A-15IG/883B 1196812-SG140A-15IG/883B
Product Name Isolated 15V 2.4A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - SG140A-15IG/883B
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Bulk
Output Voltage 15 volts 15 volts
IQ 0.0080 amps 0.0080 amps
Operating Temperature -55 C (-67 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6213KLJTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 1223393 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
PMIC - Voltage Regulators - Linear - ADP3338AKC-3.3-RL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 1 amps
View Details
UC1834 High Efficiency Linear Regulator - 5962-87742012A - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details