Buck, Boost, Push-Pull Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-SOIC
IC REG CTRLR MULT TOP 16SOIC
IC REG CTRLR MULT TOP 16SOIC
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | SG2846DW | SG2846DW | SG2846DW |
| Product Name | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Output Voltage Type | Fixed; Transistor Driver | ||
| Package Type | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Life Cycle Stage | Active | Active | |
| VIN | 8 to 40 volts | 8 to 40 volts |