Win Source Part Number: 1250166-SG1845L
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Series: Military, MIL-STD-883
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Flyback
Frequency - Switching: 100Hz ~ 500kHz
Number of Outputs: 1
Output Configuration: Positive, Isolation Capable
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 48%
Clock Sync: No
Package / Case: 20-CLCC
Supplier Device Package: 20-CLCC (8.89x8.89)
Temperature Range - Operating: -55°C ~ 125°C (TA)
Supply Voltage - Operating: 7.6V ~ 30V
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 150-SG1845L
Base Product Number: SG1845
Flyback Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 20-CLCC (8.89x8.89)
CURRENT MODE PWMS, HIGH-RELIABIL
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1250166-SG1845L | SG1845L | SG1845L |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Flyback | ||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |
| Package Type | Other; Tube | Other; 20-CLCC | |
| Special Features | Multiple Outputs; Synchronous Rectification | ||
| fsw | 0.1000 to 500 kHz | 0.1000 to 500 kHz | 0.1000 to 500 kHz |