The SG1524J-JAN is a monolithic integrated circuit designed for use in regulating power supply inverters or switching regulators. It features a comprehensive control circuitry that includes a voltage reference, error amplifier, oscillator, pulse width modulator, and dual output switches, all housed in a 16-pin dual-in-line package. This device operates within an input voltage range of 8V to 40V and is capable of delivering dual 50mA output transistors. The SG1524J-JAN is specified for military applications, with an operational temperature range of -55°C to +125°C, ensuring reliability in extreme conditions. It includes current limiting and shutdown circuitry for enhanced safety. The oscillator frequency can be adjusted between 100Hz and 300kHz, providing flexibility for various applications. Additionally, it offers excellent external synchronization capabilities and is compliant with MIL-STD-883 standards, making it suitable for high-reliability applications. Engineers considering this product should note its low total supply current of less than 10mA and its availability in a hermetic package, which further enhances its suitability for demanding environments.
Win Source Part Number: 1250168-SG1524J-JAN
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Series: Military, MIL-STD-883
Package: Tube
Standard Package: 25
Output Type: Transistor Driver
Function: Step-Down, Step-Up/Step-Down
Topology: Buck, Flyback, Push-Pull
Frequency - Switching: 100kHz ~ 300kHz
Control Features: Enable
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 49%
Clock Sync: No
Mounting Type: Through Hole
Package / Case: 16-CDIP (0.300", 7.62mm)
Supplier Device Package: 16-CERDIP
Temperature Range - Operating: -55°C ~ 125°C (TA)
Supply Voltage - Operating: 8V ~ 40V
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 1259-1098,M38510/126
Base Product Number: SG1524
RoHS Status: RoHS non-compliant
IC REG CTRLR MULT TOP 16JDIP
Buck, Flyback, Push-Pull Regulator Positive Output Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-CERDIP
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1250168-SG1524J-JAN | SG1524J-JAN | SG1524J-JAN |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck, Flyback, Push-Pull | ||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |
| Package Type | DIP; Other; Tube | DIP; Other; 16-CDIP (0.300\", 7.62mm) | |
| Special Features | Multiple Outputs; Synchronous Rectification; Enable | Enable | |
| fsw | 100 to 300 kHz | 100 to 300 kHz | 100 to 300 kHz |