Microchip Technology, Inc. 5V 1A Voltage Regulator IC SG109K-883B

Description
IC REG LINEAR 5V 1A TO204AD Product overview: SG109K-883B from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG109K-883B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 5V 1A TO204AD Product overview: SG109K-883B from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG109K-883B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 1A Voltage Regulator IC
776-SG109K-883B
5V 1A Voltage Regulator IC 776-SG109K-883B
IC REG LINEAR 5V 1A TO204AD Product overview: SG109K-883B from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG109K-883B can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 1A TO204AD Product overview: SG109K-883B from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG109K-883B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1244892-SG109K-883B - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1244892-SG109K-883B
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1244892-SG109K-883B
Win Source Part Number: 1244892-SG109K-883B Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Military, MIL-STD-883 Package: Tray Standard Package: 20 Current - Output: 1A Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Voltage - Input (Max): 25V Voltage - Output (Min/Fixed): 5V Mounting Type: Through Hole Package / Case: TO-204AA, TO-3 Supplier Device Package: TO-204AD (TO-3) Temperature Range - Operating: -55°C ~ 150°C (TJ) Protection Features: Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 69 pct. Current - Quiescent (Iq): 10 mA HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-SG109K-883B Base Product Number: SG109

Win Source Part Number: 1244892-SG109K-883B
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Military, MIL-STD-883
Package: Tray
Standard Package: 20
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 25V
Voltage - Output (Min/Fixed): 5V
Mounting Type: Through Hole
Package / Case: TO-204AA, TO-3
Supplier Device Package: TO-204AD (TO-3)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Protection Features: Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
Current - Quiescent (Iq): 10 mA
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 150-SG109K-883B
Base Product Number: SG109

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - SG109K-883B - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SG109K-883B
PMIC - Voltage Regulators - Linear SG109K-883B
IC REG LINEAR 5V 1A TO204AD

IC REG LINEAR 5V 1A TO204AD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-SG109K-883B 1244892-SG109K-883B SG109K-883B
Product Name 5V 1A Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Tray TO-3; Other; Tray
Output Voltage 5 volts
IOUT 1 amps 1 amps
VIN 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP3309ART-3.3-RL7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details
Voltage Regulators - 2444540 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Adjustable Freq. Buck Or Buck/Boost Pre- Reg - A4411KLVTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 38-Pin TSSOP
View Details
8 suppliers
Battery Management - BQ2012SN-D107TR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details