Microchip Technology, Inc. Positive Adjustable Linear Voltage Regulator Precision Regulator/Controller Adj SG1532

Description
The SG1532 series have input voltages as low as 4.5 V and as high as 50 V, a low noise, low voltage reference temperature compensated, low threshold current limiting and protective circuits which include thermal shutdown and independent current limiting of both the reference and output voltages. A separate remote shutdown terminal is included. In the dual-in-line package an open collector output is available for low input-output differential applications. These devices are available in a hermetic 14-pin CERDIP. The SG1532 is rated for operation over the ambient temperature range of -55°C to 125°C.
Datasheet
Description
The SG1532 series have input voltages as low as 4.5 V and as high as 50 V, a low noise, low voltage reference temperature compensated, low threshold current limiting and protective circuits which include thermal shutdown and independent current limiting of both the reference and output voltages. A separate remote shutdown terminal is included. In the dual-in-line package an open collector output is available for low input-output differential applications. These devices are available in a hermetic 14-pin CERDIP. The SG1532 is rated for operation over the ambient temperature range of -55°C to 125°C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Positive Adjustable Linear Voltage Regulator Precision Regulator/Controller Adj - SG1532 - Microchip Technology, Inc.
Chandler, AZ, United States
Positive Adjustable Linear Voltage Regulator Precision Regulator/Controller Adj
SG1532
Positive Adjustable Linear Voltage Regulator Precision Regulator/Controller Adj SG1532
The SG1532 series have input voltages as low as 4.5 V and as high as 50 V, a low noise, low voltage reference temperature compensated, low threshold current limiting and protective circuits which include thermal shutdown and independent current limiting of both the reference and output voltages. A separate remote shutdown terminal is included. In the dual-in-line package an open collector output is available for low input-output differential applications. These devices are available in a hermetic 14-pin CERDIP. The SG1532 is rated for operation over the ambient temperature range of -55°C to 125°C.

The SG1532 series have input voltages as low as 4.5 V and as high as 50 V, a low noise, low voltage reference temperature compensated, low threshold current limiting and protective circuits which include thermal shutdown and independent current limiting of both the reference and output voltages. A separate remote shutdown terminal is included. In the dual-in-line package an open collector output is available for low input-output differential applications.
These devices are available in a hermetic 14-pin CERDIP. The SG1532 is rated for operation over the ambient temperature
range of -55°C to 125°C.

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Linear Voltage Regulators
Product Number SG1532
Product Name Positive Adjustable Linear Voltage Regulator Precision Regulator/Controller Adj
Package Type Other; ['N/A']
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24195RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Motor Drivers, Controllers - A3966SLBTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 0.6500 amps
VIN 4.75 to 5.5 volts
View Details
Voltage Regulators - 7139509P - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage 3 volts
View Details