Microchip Technology, Inc. 200mA Ripple Blocker MIC94300

Description
The MIC94300 is an integrated load switch that incorporates Ripple Blocker™ active filter technology. The MIC94300 provides high-frequency ripple attenuation (switching noise rejection) for applications where a switching noise cannot be tolerated by sensitive downstream circuits such as in RF applications. A low-voltage logic enable pin disconnects the pass element and places the MIC94300 into a low current-shutdown state when disabled. The MIC94300 operates from an input voltage of 1.8V to 3.6V, allowing true load switching of low-voltage power rails in any electronic device. The output voltage (VOUT) is set at a fixed drop (typically 170mV) from the input voltage (VOUT = VIN– 170mV). This maintains high efficiency independent of given load conditions and currents. Additional Features 1.8V to 3.6V input voltage range Active noise rejection over a wide frequency band: >60dB from 40kHz to 5MHz Rated to 200mA output current Logic Controlled enable pin Current-limit and thermal-limit protected -40°C to +125°C junction temperature range
Datasheet
Description
The MIC94300 is an integrated load switch that incorporates Ripple Blocker™ active filter technology. The MIC94300 provides high-frequency ripple attenuation (switching noise rejection) for applications where a switching noise cannot be tolerated by sensitive downstream circuits such as in RF applications. A low-voltage logic enable pin disconnects the pass element and places the MIC94300 into a low current-shutdown state when disabled. The MIC94300 operates from an input voltage of 1.8V to 3.6V, allowing true load switching of low-voltage power rails in any electronic device. The output voltage (VOUT) is set at a fixed drop (typically 170mV) from the input voltage (VOUT = VIN– 170mV). This maintains high efficiency independent of given load conditions and currents. Additional Features 1.8V to 3.6V input voltage range Active noise rejection over a wide frequency band: >60dB from 40kHz to 5MHz Rated to 200mA output current Logic Controlled enable pin Current-limit and thermal-limit protected -40°C to +125°C junction temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
200mA Ripple Blocker - MIC94300 - Microchip Technology, Inc.
Chandler, AZ, United States
200mA Ripple Blocker
MIC94300
200mA Ripple Blocker MIC94300
The MIC94300 is an integrated load switch that incorporates Ripple Blocker™ active filter technology. The MIC94300 provides high-frequency ripple attenuation (switching noise rejection) for applications where a switching noise cannot be tolerated by sensitive downstream circuits such as in RF applications. A low-voltage logic enable pin disconnects the pass element and places the MIC94300 into a low current-shutdown state when disabled. The MIC94300 operates from an input voltage of 1.8V to 3.6V, allowing true load switching of low-voltage power rails in any electronic device. The output voltage (VOUT) is set at a fixed drop (typically 170mV) from the input voltage (VOUT = VIN– 170mV). This maintains high efficiency independent of given load conditions and currents. Additional Features 1.8V to 3.6V input voltage range Active noise rejection over a wide frequency band: >60dB from 40kHz to 5MHz Rated to 200mA output current Logic Controlled enable pin Current-limit and thermal-limit protected -40°C to +125°C junction temperature range

The MIC94300 is an integrated load switch that incorporates Ripple Blocker™ active filter technology. The MIC94300 provides high-frequency ripple attenuation (switching noise rejection) for applications where a switching noise cannot be tolerated by sensitive downstream circuits such as in RF applications. A low-voltage logic enable pin disconnects the pass element and places the MIC94300 into a low current-shutdown state when disabled.

The MIC94300 operates from an input voltage of 1.8V to 3.6V, allowing true load switching of low-voltage power rails in any electronic device. The output voltage (VOUT) is set at a fixed drop (typically 170mV) from the input voltage (VOUT = VIN– 170mV). This maintains high efficiency independent of given load conditions and currents.

Additional Features

    • 1.8V to 3.6V input voltage range
    • Active noise rejection over a wide frequency band: >60dB from 40kHz to 5MHz
    • Rated to 200mA output current
    • Logic Controlled enable pin
    • Current-limit and thermal-limit protected
    • -40°C to +125°C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC94300
Product Name 200mA Ripple Blocker
Package Type Other; ['UDFN', 'WLCSP']
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Special Purpose - ADM8830ARU - Lingto Electronic Limited
Specs
Regulator Category PMIC - Voltage Regulators - Special Purpose
View Details
Voltage Regulators - 1708889 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear voltage
Output Voltage Type Fixed
Package Type Other; Powerdi 5
View Details
Power Management IC - 66648418 - Radwell International
Allegro MicroSystems Inc.
View Details
2 suppliers