Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers SG1524J-DESC

Description
Win Source Part Number: 1250167-SG1524J-DESC Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Series: Military, MIL-STD-883 Package: Tube Standard Package: 25 Output Type: Transistor Driver Function: Step-Down, Step-Up/Step-Down Topology: Buck, Flyback, Push-Pull Frequency - Switching: 100kHz ~ 300kHz Control Features: Enable Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 49% Clock Sync: No Mounting Type: Through Hole Package / Case: 16-CDIP (0.300", 7.62mm) Supplier Device Package: 16-CERDIP Temperature Range - Operating: -55°C ~ 125°C (TA) Supply Voltage - Operating: 8V ~ 40V ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 1259-1097,1259-1097- MIL,7802801EA Base Product Number: SG1524 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1250167-SG1524J-DESC Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Series: Military, MIL-STD-883 Package: Tube Standard Package: 25 Output Type: Transistor Driver Function: Step-Down, Step-Up/Step-Down Topology: Buck, Flyback, Push-Pull Frequency - Switching: 100kHz ~ 300kHz Control Features: Enable Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 49% Clock Sync: No Mounting Type: Through Hole Package / Case: 16-CDIP (0.300", 7.62mm) Supplier Device Package: 16-CERDIP Temperature Range - Operating: -55°C ~ 125°C (TA) Supply Voltage - Operating: 8V ~ 40V ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 1259-1097,1259-1097- MIL,7802801EA Base Product Number: SG1524 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers - 1250167-SG1524J-DESC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers
1250167-SG1524J-DESC
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers 1250167-SG1524J-DESC
Win Source Part Number: 1250167-SG1524J-DESC Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Series: Military, MIL-STD-883 Package: Tube Standard Package: 25 Output Type: Transistor Driver Function: Step-Down, Step-Up/Step-Down Topology: Buck, Flyback, Push-Pull Frequency - Switching: 100kHz ~ 300kHz Control Features: Enable Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 49% Clock Sync: No Mounting Type: Through Hole Package / Case: 16-CDIP (0.300", 7.62mm) Supplier Device Package: 16-CERDIP Temperature Range - Operating: -55°C ~ 125°C (TA) Supply Voltage - Operating: 8V ~ 40V ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 1259-1097,1259-1097- MIL,7802801EA Base Product Number: SG1524 RoHS Status: RoHS non-compliant

Win Source Part Number: 1250167-SG1524J-DESC
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Series: Military, MIL-STD-883
Package: Tube
Standard Package: 25
Output Type: Transistor Driver
Function: Step-Down, Step-Up/Step-Down
Topology: Buck, Flyback, Push-Pull
Frequency - Switching: 100kHz ~ 300kHz
Control Features: Enable
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 49%
Clock Sync: No
Mounting Type: Through Hole
Package / Case: 16-CDIP (0.300", 7.62mm)
Supplier Device Package: 16-CERDIP
Temperature Range - Operating: -55°C ~ 125°C (TA)
Supply Voltage - Operating: 8V ~ 40V
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 1259-1097,1259-1097-MIL,7802801EA
Base Product Number: SG1524
RoHS Status: RoHS non-compliant

Buy Now Datasheet
DC DC Switching Controllers - SG1524J-DESC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
SG1524J-DESC
DC DC Switching Controllers SG1524J-DESC
Buck, Flyback, Push-Pull Regulator Positive Output Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-CERDIP

Buck, Flyback, Push-Pull Regulator Positive Output Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-CERDIP

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - SG1524J-DESC - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
SG1524J-DESC
PMIC - Voltage Regulators - DC DC Switching Controllers SG1524J-DESC
IC REG CTRLR MULT TOP 16JDIP

IC REG CTRLR MULT TOP 16JDIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1250167-SG1524J-DESC SG1524J-DESC SG1524J-DESC
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Buck, Flyback, Push-Pull
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type DIP; Other; Tube DIP; Other; 16-CDIP (0.300\", 7.62mm)
Special Features Multiple Outputs; Synchronous Rectification; Enable Enable
fsw 100 to 300 kHz 100 to 300 kHz 100 to 300 kHz
Unlock Full Specs
to access all available technical data