Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG2843DM-TR SG2843DM-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 933335-SG2843DM-TR Series: Military, MIL-STD-883 Operating Temperature Range: -25°C ~ 85°C (TA) Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: 30V Family Name: SG2843 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 933335-SG2843DM-TR Series: Military, MIL-STD-883 Operating Temperature Range: -25°C ~ 85°C (TA) Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: 30V Family Name: SG2843 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG2843DM-TR - 933335-SG2843DM-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG2843DM-TR
933335-SG2843DM-TR
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG2843DM-TR 933335-SG2843DM-TR
Manufacturer: Microchip Technology Win Source Part Number: 933335-SG2843DM-TR Series: Military, MIL-STD-883 Operating Temperature Range: -25°C ~ 85°C (TA) Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: 30V Family Name: SG2843 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 933335-SG2843DM-TR
Series: Military, MIL-STD-883
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Supply Voltage: 30V
Family Name: SG2843
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers - SG2843DM-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers
SG2843DM-TR
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers SG2843DM-TR
0, HIGH-RELIABILITY ISOLATED SWI

0, HIGH-RELIABILITY ISOLATED SWI

Supplier's Site
DC DC Switching Controllers - SG2843DM-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
SG2843DM-TR
DC DC Switching Controllers SG2843DM-TR
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC

Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
SG2843DM-TR
PMIC - Voltage Regulators - DC DC Switching Controllers SG2843DM-TR
0, HIGH-RELIABILITY ISOLATED SWI

0, HIGH-RELIABILITY ISOLATED SWI

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 933335-SG2843DM-TR SG2843DM-TR SG2843DM-TR SG2843DM-TR
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG2843DM-TR Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Package Type SOIC; Other; 8-SOIC SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Life Cycle Stage Active Active
VIN 30 volts 30 volts
Unlock Full Specs
to access all available technical data