Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers SG1843L-DESC

Description
Win Source Part Number: 1250178-SG1843L-DESC Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Series: Military, MIL-STD-883 Package: Tray Standard Package: 50 Mounting: SMD (SMT) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 100Hz ~ 500kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 95% Clock Sync: No Package / Case: 20-CLCC Supplier Device Package: 20-CLCC (8.89x8.89) Temperature Range - Operating: -55°C ~ 125°C (TA) Supply Voltage - Operating: 30V ECCN: EAR99 Fake Threat In the Open Market: 67 pct. HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-SG1843L-DESC Base Product Number: SG1843
Request a Quote Datasheet
Description
Win Source Part Number: 1250178-SG1843L-DESC Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Series: Military, MIL-STD-883 Package: Tray Standard Package: 50 Mounting: SMD (SMT) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 100Hz ~ 500kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 95% Clock Sync: No Package / Case: 20-CLCC Supplier Device Package: 20-CLCC (8.89x8.89) Temperature Range - Operating: -55°C ~ 125°C (TA) Supply Voltage - Operating: 30V ECCN: EAR99 Fake Threat In the Open Market: 67 pct. HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-SG1843L-DESC Base Product Number: SG1843
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers - 1250178-SG1843L-DESC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers
1250178-SG1843L-DESC
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers 1250178-SG1843L-DESC
Win Source Part Number: 1250178-SG1843L-DESC Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Series: Military, MIL-STD-883 Package: Tray Standard Package: 50 Mounting: SMD (SMT) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 100Hz ~ 500kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 95% Clock Sync: No Package / Case: 20-CLCC Supplier Device Package: 20-CLCC (8.89x8.89) Temperature Range - Operating: -55°C ~ 125°C (TA) Supply Voltage - Operating: 30V ECCN: EAR99 Fake Threat In the Open Market: 67 pct. HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-SG1843L-DESC Base Product Number: SG1843

Win Source Part Number: 1250178-SG1843L-DESC
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Series: Military, MIL-STD-883
Package: Tray
Standard Package: 50
Mounting: SMD (SMT)
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 100Hz ~ 500kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 95%
Clock Sync: No
Package / Case: 20-CLCC
Supplier Device Package: 20-CLCC (8.89x8.89)
Temperature Range - Operating: -55°C ~ 125°C (TA)
Supply Voltage - Operating: 30V
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 150-SG1843L-DESC
Base Product Number: SG1843

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - SG1843L-DESC - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
SG1843L-DESC
PMIC - Voltage Regulators - DC DC Switching Controllers SG1843L-DESC
CURRENT MODE PWMS, HIGH-RELIABIL

CURRENT MODE PWMS, HIGH-RELIABIL

Supplier's Site Datasheet
DC DC Switching Controllers - SG1843L-DESC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
SG1843L-DESC
DC DC Switching Controllers SG1843L-DESC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-CLCC (8.89x8.89)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-CLCC (8.89x8.89)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1250178-SG1843L-DESC SG1843L-DESC SG1843L-DESC
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Buck
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type Other; Tray Other; 20-CLCC
Special Features Multiple Outputs; Synchronous Rectification
fsw 0.1000 to 500 kHz 0.1000 to 500 kHz 0.1000 to 500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1227211 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 94 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LM1771 Low-Voltage Synchronous Buck Controller with Precision Enable and No External Compensation - LM1771SSDX/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Package Type Other; VSSOP,WSON
Special Features Enable
View Details
4 suppliers
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP3000ANZ-12 - 910681-ADP3000ANZ-12 - Win Source Electronics
Specs
Configuration / Function Boost
Package Type DIP; Other; 8-PDIP
Life Cycle Stage PhaseOut; Obsolete
View Details