The MIC94345-SYMT-TR is a linear voltage regulator from the Ripple Blocker,Ñ¢ series, designed to provide low-frequency ripple attenuation for sensitive applications. It operates within an input voltage range of 1.8V to 3.6V and delivers a fixed output voltage of 3.3V with a maximum output current of 500mA. The device features high power supply ripple rejection (PSRR) of 85dB to 50dB across a frequency range of 100Hz to 5MHz, making it suitable for applications that require minimal switching noise. This regulator includes protection features such as overcurrent and overtemperature protection, ensuring reliable operation in various conditions. The MIC94345-SYMT-TR is packaged in a compact 6-pin Thin DFN (1.6mm x 1.6mm) with an exposed pad for improved thermal performance. It operates over a temperature range of -40°C to +125°C and has a low quiescent current of 250µA, which contributes to overall energy efficiency. The enable pin allows for easy ON/OFF control, making it versatile for integration into various electronic designs.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-TDFN (1.6x1.6)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-TDFN (1.6x1.6)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-TDFN (1.6x1.6)
Win Source Part Number: 1244875-MIC94345-SYM
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Ripple Blocker™
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 3.6V
Voltage - Output (Min/Fixed): 3.3V
Package / Case: 6-UFDFN Exposed Pad
Supplier Device Package: 6-TDFN (1.6x1.6)
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 85dB ~ 50dB (100Hz ~ 5MHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 250 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MIC94345SYMTTR,-MIC9
Base Product Number: MIC94345
Voltage Dropout (Max): 0.2V @ 500mA
IC REG LINEAR 3.3V 500MA 6TDFN Product overview: MIC94345-SYMT-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC94345-SYMT-TR
IC REG LINEAR 3.3V 500MA 6TDFN
IC REG LINEAR 3.3V 500MA 6TDFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 576-4245-6-ND | 1244875-MIC94345-SYMT-TR | 776-MIC94345-SYMT-TR | MIC94345-SYMT-TR | MIC94345-SYMT-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | 3.3V 500MA Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; 6-UFDFN Exposed Pad | Other; Tape & Reel | Other; Tape & Reel (TR) | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |