Microchip Technology, Inc. Isolated 12V 2.4A LDO Voltage Regulator IC SG140A-12IG/883B

Description
Standard Regulator Pos 12V 2.4A 3-Pin(3+Tab) TO-257 Isolated Product overview: SG140A-12IG/883B from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 12V, 2.4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 12V, 2.4A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SG140A-12IG/883B can be used for catalog matching and distributor lookup.
Request a Quote
Description
Standard Regulator Pos 12V 2.4A 3-Pin(3+Tab) TO-257 Isolated Product overview: SG140A-12IG/883B from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 12V, 2.4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 12V, 2.4A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SG140A-12IG/883B can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Isolated 12V 2.4A LDO Voltage Regulator IC
699-SG140A-12IG/883B
Isolated 12V 2.4A LDO Voltage Regulator IC 699-SG140A-12IG/883B
Standard Regulator Pos 12V 2.4A 3-Pin(3+Tab) TO-257 Isolated Product overview: SG140A-12IG/883B from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 12V, 2.4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 12V, 2.4A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SG140A-12IG/883B can be used for catalog matching and distributor lookup.

Standard Regulator Pos 12V 2.4A 3-Pin(3+Tab) TO-257 Isolated Product overview: SG140A-12IG/883B from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 12V, 2.4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 12V, 2.4A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SG140A-12IG/883B can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - SG140A-12IG/883B - 1004535-SG140A-12IG/883B - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SG140A-12IG/883B
1004535-SG140A-12IG/883B
PMIC - PMIC - Voltage Regulators - Linear - SG140A-12IG/883B 1004535-SG140A-12IG/883B
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004535-SG140A-12IG/ 883B Packaging: Bulk Mounting: SMD (SMT) Polarity: Positive Output Type: Fixed Number of Pins: 3 Number of Outputs: 1 Quiescent Current: 6 mA Accuracy: 1.5 % Output Voltage: 12 V Categories: PMIC - Voltage Regulators - Linear Case / Package: TO-257 Max Input Voltage: 35 V Alternative Parts (Cross-Reference): SG140A-12IG/883BSG14 0A-12IG-883B; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Non-Compliant Radiation Hardening: Yes Min Operating Temperature: -55 °C

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1004535-SG140A-12IG/883B
Packaging: Bulk
Mounting: SMD (SMT)
Polarity: Positive
Output Type: Fixed
Number of Pins: 3
Number of Outputs: 1
Quiescent Current: 6 mA
Accuracy: 1.5 %
Output Voltage: 12 V
Categories: PMIC - Voltage Regulators - Linear
Case / Package: TO-257
Max Input Voltage: 35 V
Alternative Parts (Cross-Reference): SG140A-12IG/883BSG140A-12IG-883B;
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Non-Compliant
Radiation Hardening: Yes
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-SG140A-12IG/883B 1004535-SG140A-12IG/883B
Product Name Isolated 12V 2.4A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - SG140A-12IG/883B
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Bulk Other; TO-257
Output Voltage 12 volts 12 volts
IQ 0.0060 amps 0.0060 amps
Operating Temperature -55 C (-67 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data