Win Source Part Number: 1250179-SG2525ADW-TR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Series: Military, MIL-STD-883
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Push-Pull
Frequency - Switching: 100Hz ~ 350kHz
Control Features: Enable, Soft Start
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 49%
Clock Sync: Yes
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -25°C ~ 85°C (TA)
Supply Voltage - Operating: 8V ~ 35V
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 150-SG2525ADW-TR
Base Product Number: SG2525
Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-SOIC
VOLTAGE MODE PWMS,
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1250179-SG2525ADW-TR | SG2525ADW-TR | SG2525ADW-TR |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Push-Pull | ||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |
| Package Type | SOIC; Other; Tape & Reel (TR) | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | |
| Special Features | Multiple Outputs; Synchronous Rectification; Enable, Soft Start | Enable, Soft Start | |
| fsw | 0.1000 to 350 kHz | 0.1000 to 350 kHz | 0.1000 to 350 kHz |