Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Linear - SG140A-05IG/883B SG140A-05IG/883B

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1182208-SG140A-05IG/ 883B Packaging: Bulk Polarity: Positive Output Type: Fixed Number of Outputs: 1 Quiescent Current: 6 mA Accuracy: 1.5 % Output Voltage: 5 V Categories: PMIC - Voltage Regulators - Linear Max Input Voltage: 35 V Alternative Parts (Cross-Reference): SG140A-05IG-883B; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Non-Compliant Radiation Hardening: Yes Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1182208-SG140A-05IG/ 883B Packaging: Bulk Polarity: Positive Output Type: Fixed Number of Outputs: 1 Quiescent Current: 6 mA Accuracy: 1.5 % Output Voltage: 5 V Categories: PMIC - Voltage Regulators - Linear Max Input Voltage: 35 V Alternative Parts (Cross-Reference): SG140A-05IG-883B; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Non-Compliant Radiation Hardening: Yes Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - SG140A-05IG/883B - 1182208-SG140A-05IG/883B - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SG140A-05IG/883B
1182208-SG140A-05IG/883B
PMIC - PMIC - Voltage Regulators - Linear - SG140A-05IG/883B 1182208-SG140A-05IG/883B
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1182208-SG140A-05IG/ 883B Packaging: Bulk Polarity: Positive Output Type: Fixed Number of Outputs: 1 Quiescent Current: 6 mA Accuracy: 1.5 % Output Voltage: 5 V Categories: PMIC - Voltage Regulators - Linear Max Input Voltage: 35 V Alternative Parts (Cross-Reference): SG140A-05IG-883B; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Non-Compliant Radiation Hardening: Yes Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1182208-SG140A-05IG/883B
Packaging: Bulk
Polarity: Positive
Output Type: Fixed
Number of Outputs: 1
Quiescent Current: 6 mA
Accuracy: 1.5 %
Output Voltage: 5 V
Categories: PMIC - Voltage Regulators - Linear
Max Input Voltage: 35 V
Alternative Parts (Cross-Reference): SG140A-05IG-883B;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Non-Compliant
Radiation Hardening: Yes
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C

Buy Now
Singapore, Singapore
Isolated 5V 2.4A LDO Voltage Regulator IC
699-SG140A-05IG/883B
Isolated 5V 2.4A LDO Voltage Regulator IC 699-SG140A-05IG/883B
Standard Regulator Pos 5V 2.4A 3-Pin(3+Tab) TO-257 Isolated Product overview: SG140A-05IG/883B from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 5V, 2.4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 5V, 2.4A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SG140A-05IG/883B can be used for catalog matching and distributor lookup.

Standard Regulator Pos 5V 2.4A 3-Pin(3+Tab) TO-257 Isolated Product overview: SG140A-05IG/883B from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 5V, 2.4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 5V, 2.4A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SG140A-05IG/883B can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1182208-SG140A-05IG/883B 699-SG140A-05IG/883B
Product Name PMIC - PMIC - Voltage Regulators - Linear - SG140A-05IG/883B Isolated 5V 2.4A LDO Voltage Regulator IC
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed
Special Features Multiple Outputs
Output Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4960KJPTR-T - ODG (Origin Data Global)
Specs
Package Type QFP; Other; 32-LQFP Exposed Pad
VIN 3 to 5.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Voltage Regulators - 2412912P - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Battery Management - BQ2010SN-D107 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Voltage Regulators - Linear - ADP667ANZ - Lingto Electronic Limited
Specs
Special Features Enable, Low Battery Detection
IOUT 0.2500 amps
View Details