Microchip Technology, Inc. 200mA Ripple Blocker MIC94310

Description
The MIC94310 Ripple Blocker™ is a monolithic integrated circuit that provides low-frequency ripple attenuation (switching noise rejection) to a regulated output voltage. This is important for applications where a DC/DC switching converter is required to lower or raise a battery voltage but where switching noise cannot be tolerated by sensitive downstream circuits such as in RF applications. The MIC94310 maintains high power supply ripple rejection (PSRR) with input voltages operating near the output voltage level to improve overall system efficiency. A low-voltage logic enable pin facilitates ON/OFF control at typical GPIO voltage levels. The MIC94310 operates from an input voltage of 1.8V to 3.6V. Packaged in a 4-pin 1.2mm x 1.6mm Thin DFN and WLCSP with a junction operating temperature range of –40°C to +125°C. Additional Features 1.8V to 3.6V input voltage range Active noise rejection over a wide frequency band: >50dB from 10Hz to 10MHz at 200mA load Rated to 200mA output current Fixed output voltages Current-limit and thermal-limit protected 1.2mm x 1.6mm, 4-pin Thin DFN 0.88mm x 0.88mm WLCSP Logic-controlled enable pin -40°C to +125°C junction temperature range
Datasheet
Description
The MIC94310 Ripple Blocker™ is a monolithic integrated circuit that provides low-frequency ripple attenuation (switching noise rejection) to a regulated output voltage. This is important for applications where a DC/DC switching converter is required to lower or raise a battery voltage but where switching noise cannot be tolerated by sensitive downstream circuits such as in RF applications. The MIC94310 maintains high power supply ripple rejection (PSRR) with input voltages operating near the output voltage level to improve overall system efficiency. A low-voltage logic enable pin facilitates ON/OFF control at typical GPIO voltage levels. The MIC94310 operates from an input voltage of 1.8V to 3.6V. Packaged in a 4-pin 1.2mm x 1.6mm Thin DFN and WLCSP with a junction operating temperature range of –40°C to +125°C. Additional Features 1.8V to 3.6V input voltage range Active noise rejection over a wide frequency band: >50dB from 10Hz to 10MHz at 200mA load Rated to 200mA output current Fixed output voltages Current-limit and thermal-limit protected 1.2mm x 1.6mm, 4-pin Thin DFN 0.88mm x 0.88mm WLCSP Logic-controlled enable pin -40°C to +125°C junction temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
200mA Ripple Blocker - MIC94310 - Microchip Technology, Inc.
Chandler, AZ, United States
200mA Ripple Blocker
MIC94310
200mA Ripple Blocker MIC94310
The MIC94310 Ripple Blocker™ is a monolithic integrated circuit that provides low-frequency ripple attenuation (switching noise rejection) to a regulated output voltage. This is important for applications where a DC/DC switching converter is required to lower or raise a battery voltage but where switching noise cannot be tolerated by sensitive downstream circuits such as in RF applications. The MIC94310 maintains high power supply ripple rejection (PSRR) with input voltages operating near the output voltage level to improve overall system efficiency. A low-voltage logic enable pin facilitates ON/OFF control at typical GPIO voltage levels. The MIC94310 operates from an input voltage of 1.8V to 3.6V. Packaged in a 4-pin 1.2mm x 1.6mm Thin DFN and WLCSP with a junction operating temperature range of –40°C to +125°C. Additional Features 1.8V to 3.6V input voltage range Active noise rejection over a wide frequency band: >50dB from 10Hz to 10MHz at 200mA load Rated to 200mA output current Fixed output voltages Current-limit and thermal-limit protected 1.2mm x 1.6mm, 4-pin Thin DFN 0.88mm x 0.88mm WLCSP Logic-controlled enable pin -40°C to +125°C junction temperature range

The MIC94310 Ripple Blocker™ is a monolithic integrated circuit that provides low-frequency ripple attenuation (switching noise rejection) to a regulated output voltage. This is important for applications where a DC/DC switching converter is required to lower or raise a battery voltage but where switching noise cannot be tolerated by sensitive downstream circuits such as in RF applications. The MIC94310 maintains high power supply ripple rejection (PSRR) with input voltages operating near the output voltage level to improve overall system efficiency. A low-voltage logic enable pin facilitates ON/OFF control at typical GPIO voltage levels.

The MIC94310 operates from an input voltage of 1.8V to 3.6V.

Packaged in a 4-pin 1.2mm x 1.6mm Thin DFN and WLCSP with a junction operating temperature range of –40°C to +125°C.

Additional Features

  • 1.8V to 3.6V input voltage range
  • Active noise rejection over a wide frequency band: >50dB from 10Hz to 10MHz at 200mA load
  • Rated to 200mA output current
  • Fixed output voltages
  • Current-limit and thermal-limit protected
  • 1.2mm x 1.6mm, 4-pin Thin DFN
  • 0.88mm x 0.88mm WLCSP
  • Logic-controlled enable pin
  • -40°C to +125°C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC94310
Product Name 200mA Ripple Blocker
Package Type Other; ['UDFN', 'WLCSP', 'SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

2.5V 0.15A SOT-23 LDO Voltage Regulator IC - 699-AAT3216IGV-2.5-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Regulator Category Linear
View Details
2 suppliers
Voltage Regulators - 1914782 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear voltage
Package Type Other; μmax
View Details
Motor Drivers, Controllers - A4955GLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details